Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ2060SS-E411TR BQ2060SS-E411TR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1154050-BQ2060SS-E41 1TR Packaging: Reel - TR Operating Temperature Range: -20°C ~ 70°C (TA) Package: 28-SSOP (0.154", 3.90mm Width) Function: Battery Monitor Interface: SMBus Battery Chemistry: Multi-Chemistry Family Name: bq2060 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 28-SSOP/QSOP Alternative Parts (Cross-Reference): BQ2060SS; bq2060SS-E411; BQ34Z100PWR-G1; Introduction Date: March 01, 2005 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1154050-BQ2060SS-E41 1TR Packaging: Reel - TR Operating Temperature Range: -20°C ~ 70°C (TA) Package: 28-SSOP (0.154", 3.90mm Width) Function: Battery Monitor Interface: SMBus Battery Chemistry: Multi-Chemistry Family Name: bq2060 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 28-SSOP/QSOP Alternative Parts (Cross-Reference): BQ2060SS; bq2060SS-E411; BQ34Z100PWR-G1; Introduction Date: March 01, 2005 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ2060SS-E411TR - 1154050-BQ2060SS-E411TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ2060SS-E411TR
1154050-BQ2060SS-E411TR
PMIC - PMIC - Battery Management - BQ2060SS-E411TR 1154050-BQ2060SS-E411TR
Manufacturer: Texas Instruments Win Source Part Number: 1154050-BQ2060SS-E41 1TR Packaging: Reel - TR Operating Temperature Range: -20°C ~ 70°C (TA) Package: 28-SSOP (0.154", 3.90mm Width) Function: Battery Monitor Interface: SMBus Battery Chemistry: Multi-Chemistry Family Name: bq2060 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 28-SSOP/QSOP Alternative Parts (Cross-Reference): BQ2060SS; bq2060SS-E411; BQ34Z100PWR-G1; Introduction Date: March 01, 2005 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1154050-BQ2060SS-E411TR
Packaging: Reel - TR
Operating Temperature Range: -20°C ~ 70°C (TA)
Package: 28-SSOP (0.154", 3.90mm Width)
Function: Battery Monitor
Interface: SMBus
Battery Chemistry: Multi-Chemistry
Family Name: bq2060
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-SSOP/QSOP
Alternative Parts (Cross-Reference): BQ2060SS; bq2060SS-E411; BQ34Z100PWR-G1;
Introduction Date: March 01, 2005
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Battery Management - BQ2060SS-E411TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ2060SS-E411TR
Battery Management BQ2060SS-E411TR
Battery Battery Monitor IC Multi-Chemistry 28-SSOP

Battery Battery Monitor IC Multi-Chemistry 28-SSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1154050-BQ2060SS-E411TR BQ2060SS-E411TR
Product Name PMIC - PMIC - Battery Management - BQ2060SS-E411TR Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM13307-4ARZ - 910473-ADM13307-4ARZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TLVH431NAMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details