Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ2060SS-E411 BQ2060SS-E411

Description
Manufacturer: Texas Instruments Win Source Part Number: 129365-BQ2060SS-E411 Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 28-SSOP/QSOP Purpose: Battery Monitor Alternative Parts (Cross-Reference): BQ2060SS-E411TR; BQ2060SS; bq2060SS-E411; BQ34Z100PWR-G1; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 129365-BQ2060SS-E411 Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 28-SSOP/QSOP Purpose: Battery Monitor Alternative Parts (Cross-Reference): BQ2060SS-E411TR; BQ2060SS; bq2060SS-E411; BQ34Z100PWR-G1; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ2060SS-E411 - 129365-BQ2060SS-E411 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ2060SS-E411
129365-BQ2060SS-E411
PMIC - PMIC - Battery Management - BQ2060SS-E411 129365-BQ2060SS-E411
Manufacturer: Texas Instruments Win Source Part Number: 129365-BQ2060SS-E411 Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 28-SSOP/QSOP Purpose: Battery Monitor Alternative Parts (Cross-Reference): BQ2060SS-E411TR; BQ2060SS; bq2060SS-E411; BQ34Z100PWR-G1; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 129365-BQ2060SS-E411
Packaging: Tube/Rail
Battery Chemistry: Multi-Chemistry
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 28-SSOP/QSOP
Purpose: Battery Monitor
Alternative Parts (Cross-Reference): BQ2060SS-E411TR; BQ2060SS; bq2060SS-E411; BQ34Z100PWR-G1;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Battery Management - BQ2060SS-E411 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ2060SS-E411
Battery Management BQ2060SS-E411
Battery Battery Monitor IC Multi-Chemistry 28-SSOP

Battery Battery Monitor IC Multi-Chemistry 28-SSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2060SS-E411 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ2060SS-E411
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ2060SS-E411
IC GAS GAUGE MULTI 28SSOP/QSOP

IC GAS GAUGE MULTI 28SSOP/QSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 129365-BQ2060SS-E411 BQ2060SS-E411 BQ2060SS-E411
Product Name PMIC - PMIC - Battery Management - BQ2060SS-E411 Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

TPS3825-33-Q1 Automotive Catalog Processor Supervisory Circuits - 2U3825-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
Voltage References - 1900527P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details