Manufacturer: Texas Instruments
Win Source Part Number: 1023776-BQ2060SS-E20
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 28-SSOP/QSOP
Purpose: Battery Monitor
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
IC SBS-COMPL GAS GAUGE 28-QSOP
Battery Management Multi-Chem SBS 1.1 Compliant Gas Gauge
Battery Battery Monitor IC Multi-Chemistry 28-SSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1023776-BQ2060SS-E207TR-EP | BQ2060SS-E207TR-EP | BQ2060SS-E207TR-EP | BQ2060SS-E207TR-EP |
| Product Name | PMIC - PMIC - Battery Management - BQ2060SS-E207TR-EP | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management | Battery Management |
| Output Options | Inverting |