Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ2060ADBQ BQ2060ADBQ

Description
Manufacturer: Texas Instruments Win Source Part Number: 135602-BQ2060ADBQ Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 28-SSOP/QSOP Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 135602-BQ2060ADBQ Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 28-SSOP/QSOP Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ2060ADBQ - 135602-BQ2060ADBQ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ2060ADBQ
135602-BQ2060ADBQ
PMIC - PMIC - Battery Management - BQ2060ADBQ 135602-BQ2060ADBQ
Manufacturer: Texas Instruments Win Source Part Number: 135602-BQ2060ADBQ Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 28-SSOP/QSOP Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 135602-BQ2060ADBQ
Packaging: Tube/Rail
Battery Chemistry: Multi-Chemistry
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 28-SSOP/QSOP
Purpose: Battery Monitor
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2060ADBQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ2060ADBQ
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ2060ADBQ
IC BAT GAS GAUGE 28SSOP/QSOP

IC BAT GAS GAUGE 28SSOP/QSOP

Supplier's Site
Battery Management - BQ2060ADBQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ2060ADBQ
Battery Management BQ2060ADBQ
Battery Battery Monitor IC Multi-Chemistry 28-SSOP

Battery Battery Monitor IC Multi-Chemistry 28-SSOP

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 135602-BQ2060ADBQ BQ2060ADBQ BQ2060ADBQ
Product Name PMIC - PMIC - Battery Management - BQ2060ADBQ Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear - LD6805K/33H,115 - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ633-T - 007903-ACT8931AQJ633-T - Win Source Electronics
Specs
Output Options Inverting
Type 40-TQFN (5x5)
IQ 65 µA
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20851DBT-TI - Acme Chip Technology Co., Limited
Specs
Number of Supplies 3; 4
Type 38-TFSOP (0.173, 4.40mm Width)
View Details
2 suppliers
Voltage References - 1904423 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details