Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ2060A-E619DBQRG4 BQ2060A-E619DBQRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1023775-BQ2060A-E619 DBQRG4 Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 28-SSOP/QSOP Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1023775-BQ2060A-E619 DBQRG4 Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 28-SSOP/QSOP Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ2060A-E619DBQRG4 - 1023775-BQ2060A-E619DBQRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ2060A-E619DBQRG4
1023775-BQ2060A-E619DBQRG4
PMIC - PMIC - Battery Management - BQ2060A-E619DBQRG4 1023775-BQ2060A-E619DBQRG4
Manufacturer: Texas Instruments Win Source Part Number: 1023775-BQ2060A-E619 DBQRG4 Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 28-SSOP/QSOP Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1023775-BQ2060A-E619DBQRG4
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 28-SSOP/QSOP
Purpose: Battery Monitor
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Battery Management
BQ2060A-E619DBQRG4
Battery Management BQ2060A-E619DBQRG4
Battery Management Multi-Chem SBS 1.1 Compliant Gas Gauge

Battery Management Multi-Chem SBS 1.1 Compliant Gas Gauge

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2060A-E619DBQRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ2060A-E619DBQRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ2060A-E619DBQRG4
IC SBS-COMPL GAS GAUGE 28-QSOP

IC SBS-COMPL GAS GAUGE 28-QSOP

Supplier's Site
Battery Management - BQ2060A-E619DBQRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ2060A-E619DBQRG4
Battery Management BQ2060A-E619DBQRG4
Battery Battery Monitor IC Multi-Chemistry 28-SSOP

Battery Battery Monitor IC Multi-Chemistry 28-SSOP

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1023775-BQ2060A-E619DBQRG4 BQ2060A-E619DBQRG4 BQ2060A-E619DBQRG4 BQ2060A-E619DBQRG4
Product Name PMIC - PMIC - Battery Management - BQ2060A-E619DBQRG4 Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management - AMC6821SDBQG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 1922404P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active Low, Push Pull
View Details