Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ2060A-E619DBQR BQ2060A-E619DBQR

Description
Manufacturer: Texas Instruments Win Source Part Number: 011862-BQ2060A-E619D BQR Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 28-SSOP/QSOP Purpose: Battery Monitor Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 011862-BQ2060A-E619D BQR Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 28-SSOP/QSOP Purpose: Battery Monitor Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ2060A-E619DBQR - 011862-BQ2060A-E619DBQR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ2060A-E619DBQR
011862-BQ2060A-E619DBQR
PMIC - PMIC - Battery Management - BQ2060A-E619DBQR 011862-BQ2060A-E619DBQR
Manufacturer: Texas Instruments Win Source Part Number: 011862-BQ2060A-E619D BQR Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 28-SSOP/QSOP Purpose: Battery Monitor Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 011862-BQ2060A-E619DBQR
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 28-SSOP/QSOP
Purpose: Battery Monitor
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Battery Management - BQ2060A-E619DBQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ2060A-E619DBQR
Battery Management BQ2060A-E619DBQR
Battery Battery Monitor IC Multi-Chemistry 28-SSOP

Battery Battery Monitor IC Multi-Chemistry 28-SSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2060A-E619DBQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ2060A-E619DBQR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ2060A-E619DBQR
IC SBS-COMPL GAS GAUGE 28-QSOP

IC SBS-COMPL GAS GAUGE 28-QSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 011862-BQ2060A-E619DBQR BQ2060A-E619DBQR BQ2060A-E619DBQR
Product Name PMIC - PMIC - Battery Management - BQ2060A-E619DBQR Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897788 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Push Pull
View Details
Voltage Reference - TL431BMFDT/8VL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details