Texas Instruments Standard Linear and Logic PMIC - PMIC - Battery Management - BQ2060A-E619DBQ BQ2060A-E619DBQ

Description
Manufacturer: Texas Instruments Win Source Part Number: 086099-BQ2060A-E619D BQ Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 28-SSOP/QSOP Purpose: Battery Monitor Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 086099-BQ2060A-E619D BQ Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 28-SSOP/QSOP Purpose: Battery Monitor Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ2060A-E619DBQ - 086099-BQ2060A-E619DBQ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ2060A-E619DBQ
086099-BQ2060A-E619DBQ
PMIC - PMIC - Battery Management - BQ2060A-E619DBQ 086099-BQ2060A-E619DBQ
Manufacturer: Texas Instruments Win Source Part Number: 086099-BQ2060A-E619D BQ Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 28-SSOP/QSOP Purpose: Battery Monitor Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 086099-BQ2060A-E619DBQ
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 28-SSOP/QSOP
Purpose: Battery Monitor
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2060A-E619DBQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ2060A-E619DBQ
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ2060A-E619DBQ
IC SBS-COMPL GAS GAUGE 28-QSOP

IC SBS-COMPL GAS GAUGE 28-QSOP

Supplier's Site
Battery Gas Gauge, Ssop-28; Battery Management Function Texas Instruments - 74C7604 - Newark, An Avnet Company
Chicago, IL, United States
Battery Gas Gauge, Ssop-28; Battery Management Function Texas Instruments
74C7604
Battery Gas Gauge, Ssop-28; Battery Management Function Texas Instruments 74C7604
BATTERY GAS GAUGE, SSOP-28; Battery Management Function:Fuel Gauge; Battery Type:Li-Ion, NiCd, NiMH; Supply Voltage Min:2.7V; Supply Voltage Max:3.7V; Battery IC Case Style:SSOP; No. of Pins:28Pins; IC Interface Type:2 Wire, Serial RoHS Compliant: Yes

BATTERY GAS GAUGE, SSOP-28; Battery Management Function:Fuel Gauge; Battery Type:Li-Ion, NiCd, NiMH; Supply Voltage Min:2.7V; Supply Voltage Max:3.7V; Battery IC Case Style:SSOP; No. of Pins:28Pins; IC Interface Type:2 Wire, Serial RoHS Compliant: Yes

Supplier's Site
Battery Management - BQ2060A-E619DBQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ2060A-E619DBQ
Battery Management BQ2060A-E619DBQ
Battery Battery Monitor IC Multi-Chemistry 28-SSOP

Battery Battery Monitor IC Multi-Chemistry 28-SSOP

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 086099-BQ2060A-E619DBQ BQ2060A-E619DBQ 74C7604 BQ2060A-E619DBQ
Product Name PMIC - PMIC - Battery Management - BQ2060A-E619DBQ Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Gas Gauge, Ssop-28; Battery Management Function Texas Instruments Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

BQ2024 1.5K Bit Serial EPROM with SDQ Interface - BQ2024DBZR - Texas Instruments
Specs
Type SOT-23
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Voltage Supervisors - 1921847 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active Low, Push Pull
View Details
 - PTN3356R1BSMP - Rochester Electronics
Nexperia B.V.
Specs
Type HVQFN32
View Details