Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ2050SN-D119TRG4 BQ2050SN-D119TRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 201282-BQ2050SN-D119 TRG4 Packaging: Reel - TR Battery Chemistry: Lithium-Ion Family Name: bq2050 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Purpose: Battery Monitor Alternative Parts (Cross-Reference): BQ2050SN-D119G4; Introduction Date: February 01, 2008 Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 201282-BQ2050SN-D119 TRG4 Packaging: Reel - TR Battery Chemistry: Lithium-Ion Family Name: bq2050 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Purpose: Battery Monitor Alternative Parts (Cross-Reference): BQ2050SN-D119G4; Introduction Date: February 01, 2008 Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ2050SN-D119TRG4 - 201282-BQ2050SN-D119TRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ2050SN-D119TRG4
201282-BQ2050SN-D119TRG4
PMIC - PMIC - Battery Management - BQ2050SN-D119TRG4 201282-BQ2050SN-D119TRG4
Manufacturer: Texas Instruments Win Source Part Number: 201282-BQ2050SN-D119 TRG4 Packaging: Reel - TR Battery Chemistry: Lithium-Ion Family Name: bq2050 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Purpose: Battery Monitor Alternative Parts (Cross-Reference): BQ2050SN-D119G4; Introduction Date: February 01, 2008 Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 201282-BQ2050SN-D119TRG4
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Family Name: bq2050
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SOIC
Purpose: Battery Monitor
Alternative Parts (Cross-Reference): BQ2050SN-D119G4;
Introduction Date: February 01, 2008
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Battery Management - BQ2050SN-D119TRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ2050SN-D119TRG4
Battery Management BQ2050SN-D119TRG4
Battery Battery Monitor IC Lithium Ion 16-SOIC

Battery Battery Monitor IC Lithium Ion 16-SOIC

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2050SN-D119TRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ2050SN-D119TRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ2050SN-D119TRG4
IC GAS GAUGE LI-ION 16SOIC

IC GAS GAUGE LI-ION 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 201282-BQ2050SN-D119TRG4 BQ2050SN-D119TRG4 BQ2050SN-D119TRG4
Product Name PMIC - PMIC - Battery Management - BQ2050SN-D119TRG4 Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NCDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
TPS3805H33-Q1 Automotive Catalog Dual Voltage Detectors - 2T05H33QDCKRG4Q - Texas Instruments
Specs
Number of Supplies 2
Output Options Active-low,Push-pull
Type SC70
View Details
8 suppliers
PMIC - Supervisors - ADM1817-R22AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
Voltage Supervisors - 1915298 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details