Manufacturer: Texas Instruments
Win Source Part Number: 129915-BQ2050SN-D119
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SOIC
Purpose: Battery Monitor
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC GAS GAUGE LI-ION 16SOIC
Battery Battery Monitor IC Lithium Ion 16-SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 129915-BQ2050SN-D119TR | BQ2050SN-D119TR | BQ2050SN-D119TR |
| Product Name | PMIC - PMIC - Battery Management - BQ2050SN-D119TR | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management |
| Output Options | Inverting |