Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ2050HSN-A508TRG4 BQ2050HSN-A508TRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 201281-BQ2050HSN-A50 8TRG4 Packaging: Reel - TR Battery Chemistry: Lithium-Ion Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 201281-BQ2050HSN-A50 8TRG4 Packaging: Reel - TR Battery Chemistry: Lithium-Ion Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ2050HSN-A508TRG4 - 201281-BQ2050HSN-A508TRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ2050HSN-A508TRG4
201281-BQ2050HSN-A508TRG4
PMIC - PMIC - Battery Management - BQ2050HSN-A508TRG4 201281-BQ2050HSN-A508TRG4
Manufacturer: Texas Instruments Win Source Part Number: 201281-BQ2050HSN-A50 8TRG4 Packaging: Reel - TR Battery Chemistry: Lithium-Ion Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 201281-BQ2050HSN-A508TRG4
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SOIC
Purpose: Battery Monitor
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2050HSN-A508TRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ2050HSN-A508TRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ2050HSN-A508TRG4
IC GAS GAUGE LI-ION 16SOIC

IC GAS GAUGE LI-ION 16SOIC

Supplier's Site
Battery Management - BQ2050HSN-A508TRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ2050HSN-A508TRG4
Battery Management BQ2050HSN-A508TRG4
Battery Battery Monitor IC Lithium Ion 16-SOIC

Battery Battery Monitor IC Lithium Ion 16-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 201281-BQ2050HSN-A508TRG4 BQ2050HSN-A508TRG4 BQ2050HSN-A508TRG4
Product Name PMIC - PMIC - Battery Management - BQ2050HSN-A508TRG4 Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060276 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431MFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details