Manufacturer: Texas Instruments
Win Source Part Number: 236634-BQ2050H
Packaging: Tube/Rail
Battery Chemistry: Lithium-Ion
Family Name: BQ2050H
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SOIC
Purpose: Battery Monitor
Alternative Parts (Cross-Reference): DS2780E; DS2780E/T&R; DS2784G+T&R; MAX17261MEWL+;
Introduction Date: February 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Battery Battery Monitor IC Lithium Ion 16-SOIC
Battery Management Li-Ion Gas Gauge
IC GAS GAUGE LITH-ION 16-SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 236634-BQ2050H | BQ2050HSN-A508 | BQ2050HSN-A508 | BQ2050HSN-A508 |
| Product Name | PMIC - PMIC - Battery Management - BQ2050HSN-A508 | Battery Management | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management |
| Output Options | Inverting |