Texas Instruments High-Performance Analog Battery Charger BQ2031SN-A5

Description
PROG BATTERY CHARGER, 2031, SOIC16; BATTERY TYPE:LEAD ACID; INPUT VOLTAGE:5.5V; BATTERY CHARGE VOLTAGE:5.5V; CHARGE CURRENT MAX:2A; BATTERY IC CASE STYLE:SOIC; NO. OF PINS:16PINS; NO. OF SERIES CELLS:18; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
PROG BATTERY CHARGER, 2031, SOIC16; BATTERY TYPE:LEAD ACID; INPUT VOLTAGE:5.5V; BATTERY CHARGE VOLTAGE:5.5V; CHARGE CURRENT MAX:2A; BATTERY IC CASE STYLE:SOIC; NO. OF PINS:16PINS; NO. OF SERIES CELLS:18; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Battery Charger - 17016955 - Radwell International
Willingboro, NJ, United States
Battery Charger
17016955
Battery Charger 17016955
PROG BATTERY CHARGER, 2031, SOIC16; BATTERY TYPE:LEAD ACID; INPUT VOLTAGE:5.5V; BATTERY CHARGE VOLTAGE:5.5V; CHARGE CURRENT MAX:2A; BATTERY IC CASE STYLE:SOIC; NO. OF PINS:16PINS; NO. OF SERIES CELLS:18; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

PROG BATTERY CHARGER, 2031, SOIC16; BATTERY TYPE:LEAD ACID; INPUT VOLTAGE:5.5V; BATTERY CHARGE VOLTAGE:5.5V; CHARGE CURRENT MAX:2A; BATTERY IC CASE STYLE:SOIC; NO. OF PINS:16PINS; NO. OF SERIES CELLS:18; OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Power Supplies
Product Number 17016955
Product Name Battery Charger
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details