Texas Instruments High-Performance Analog Battery Management BQ2019PWRG4

Description
Battery Battery Monitor IC Multi-Chemistry 8-TSSOP
Request a Quote Datasheet
Description
Battery Battery Monitor IC Multi-Chemistry 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Management - BQ2019PWRG4-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
BQ2019PWRG4-ND
Battery Management BQ2019PWRG4-ND
Battery Battery Monitor IC Multi-Chemistry 8-TSSOP

Battery Battery Monitor IC Multi-Chemistry 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Management - 989051-BQ2019PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
989051-BQ2019PWRG4
Integrated Circuits (ICs) - PMIC - Battery Management 989051-BQ2019PWRG4
Win Source Part Number: 989051-BQ2019PWRG4 Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Function: Battery Monitor Interface: HDQ Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 3 Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -20°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: BQ2019

Win Source Part Number: 989051-BQ2019PWRG4
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Function: Battery Monitor
Interface: HDQ
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 ~ 3
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -20°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: BQ2019

Buy Now Datasheet
PMIC - Battery Management - BQ2019PWRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
BQ2019PWRG4
PMIC - Battery Management BQ2019PWRG4
IC BAT MON MULT-CHEM 1-3C 8TSSOP

IC BAT MON MULT-CHEM 1-3C 8TSSOP

Supplier's Site Datasheet
IC ADV BATTERY MONITOR 8-TSSOP - 815-BQ2019PWRG4 - Utmel Electronic Limited
Hong Kong, China
IC ADV BATTERY MONITOR 8-TSSOP
815-BQ2019PWRG4
IC ADV BATTERY MONITOR 8-TSSOP 815-BQ2019PWRG4
IC ADV BATTERY MONITOR 8-TSSOP

IC ADV BATTERY MONITOR 8-TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number BQ2019PWRG4-ND 989051-BQ2019PWRG4 BQ2019PWRG4 815-BQ2019PWRG4
Product Name Battery Management Integrated Circuits (ICs) - PMIC - Battery Management PMIC - Battery Management IC ADV BATTERY MONITOR 8-TSSOP
Form Factor Module Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

BMK Battery Monitoring Kit, NO DC SHUNT - Battery State of Charge Meter - ME-BMK-NS - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details
Battery Management - 2312-ACT2802QL-T1028TR-ND - DigiKey
Specs
Form Factor Module
View Details
2 suppliers
PMIC - Battery Management - DS2770BE+ - Lingto Electronic Limited
Specs
Form Factor Surface Mount
Test Capability Multi-Function Controller
View Details