Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ2019PWR BQ2019PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 138183-BQ2019PWR Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Number of Cells: 1 to 3 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 8-TSSOP Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 138183-BQ2019PWR Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Number of Cells: 1 to 3 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 8-TSSOP Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ2019PWR - 138183-BQ2019PWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ2019PWR
138183-BQ2019PWR
PMIC - PMIC - Battery Management - BQ2019PWR 138183-BQ2019PWR
Manufacturer: Texas Instruments Win Source Part Number: 138183-BQ2019PWR Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Number of Cells: 1 to 3 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 8-TSSOP Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 138183-BQ2019PWR
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 to 3
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 8-TSSOP
Purpose: Battery Monitor
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2019PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ2019PWR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ2019PWR
IC BAT MON MULT-CHEM 1-3C 8TSSOP

IC BAT MON MULT-CHEM 1-3C 8TSSOP

Supplier's Site
Battery Management - BQ2019PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ2019PWR
Battery Management BQ2019PWR
Battery Battery Monitor IC Multi-Chemistry 8-TSSOP

Battery Battery Monitor IC Multi-Chemistry 8-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 138183-BQ2019PWR BQ2019PWR BQ2019PWR
Product Name PMIC - PMIC - Battery Management - BQ2019PWR Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NAQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT8840QM175-T - 1135585-ACT8840QM175-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1915298 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details