Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ2018TS-E1 BQ2018TS-E1

Description
Manufacturer: Texas Instruments Win Source Part Number: 011849-BQ2018TS-E1 Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Number of Cells: 1 to 4 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 8-TSSOP Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 011849-BQ2018TS-E1 Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Number of Cells: 1 to 4 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 8-TSSOP Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ2018TS-E1 - 011849-BQ2018TS-E1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ2018TS-E1
011849-BQ2018TS-E1
PMIC - PMIC - Battery Management - BQ2018TS-E1 011849-BQ2018TS-E1
Manufacturer: Texas Instruments Win Source Part Number: 011849-BQ2018TS-E1 Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Number of Cells: 1 to 4 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 8-TSSOP Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 011849-BQ2018TS-E1
Packaging: Tube/Rail
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 to 4
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 8-TSSOP
Purpose: Battery Monitor
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Battery Management - BQ2018TS-E1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ2018TS-E1
Battery Management BQ2018TS-E1
Battery Battery Monitor IC Multi-Chemistry 8-TSSOP

Battery Battery Monitor IC Multi-Chemistry 8-TSSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2018TS-E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ2018TS-E1
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ2018TS-E1
IC BAT MON MULT-CHEM 1-4C 8TSSOP

IC BAT MON MULT-CHEM 1-4C 8TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 011849-BQ2018TS-E1 BQ2018TS-E1 BQ2018TS-E1
Product Name PMIC - PMIC - Battery Management - BQ2018TS-E1 Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products