Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ2018SN-E1 BQ2018SN-E1

Description
Manufacturer: Texas Instruments Win Source Part Number: 1023758-BQ2018SN-E1 Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Number of Cells: 1 to 4 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1023758-BQ2018SN-E1 Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Number of Cells: 1 to 4 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ2018SN-E1 - 1023758-BQ2018SN-E1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ2018SN-E1
1023758-BQ2018SN-E1
PMIC - PMIC - Battery Management - BQ2018SN-E1 1023758-BQ2018SN-E1
Manufacturer: Texas Instruments Win Source Part Number: 1023758-BQ2018SN-E1 Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Number of Cells: 1 to 4 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1023758-BQ2018SN-E1
Packaging: Tube/Rail
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 to 4
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 8-SOIC
Purpose: Battery Monitor
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2018SN-E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ2018SN-E1
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ2018SN-E1
IC BATT MON MULT-CHEM 1-4C 8SOIC

IC BATT MON MULT-CHEM 1-4C 8SOIC

Supplier's Site
Battery Management - BQ2018SN-E1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ2018SN-E1
Battery Management BQ2018SN-E1
Battery Battery Monitor IC Multi-Chemistry 8-SOIC

Battery Battery Monitor IC Multi-Chemistry 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1023758-BQ2018SN-E1 BQ2018SN-E1 BQ2018SN-E1
Product Name PMIC - PMIC - Battery Management - BQ2018SN-E1 Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1815-10AKS-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
Voltage Reference - TL431AQDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details
Voltage References - 1219938 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details