Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ2014SN-D120G4 BQ2014SN-D120G4

Description
Manufacturer: Texas Instruments Win Source Part Number: 864477-BQ2014SN-D120 G4 Operating Temperature Range: 0°C ~ 70°C (TA) Features: Battery Battery Monitor IC Multi-Chemistry 16-SOIC Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: BQ2014 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 864477-BQ2014SN-D120 G4 Operating Temperature Range: 0°C ~ 70°C (TA) Features: Battery Battery Monitor IC Multi-Chemistry 16-SOIC Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: BQ2014 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ2014SN-D120G4 - 864477-BQ2014SN-D120G4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ2014SN-D120G4
864477-BQ2014SN-D120G4
PMIC - PMIC - Battery Management - BQ2014SN-D120G4 864477-BQ2014SN-D120G4
Manufacturer: Texas Instruments Win Source Part Number: 864477-BQ2014SN-D120 G4 Operating Temperature Range: 0°C ~ 70°C (TA) Features: Battery Battery Monitor IC Multi-Chemistry 16-SOIC Package: Tube Package: 16-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Not For New Designs Family Name: BQ2014 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 864477-BQ2014SN-D120G4
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Battery Battery Monitor IC Multi-Chemistry 16-SOIC
Package: Tube
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: BQ2014
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2014SN-D120G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ2014SN-D120G4
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ2014SN-D120G4
IC BATTERY GAS GAUGE 16-SOIC

IC BATTERY GAS GAUGE 16-SOIC

Supplier's Site
Battery Management - BQ2014SN-D120G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ2014SN-D120G4
Battery Management BQ2014SN-D120G4
Battery Battery Monitor IC Multi-Chemistry 16-SOIC

Battery Battery Monitor IC Multi-Chemistry 16-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 864477-BQ2014SN-D120G4 BQ2014SN-D120G4 BQ2014SN-D120G4
Product Name PMIC - PMIC - Battery Management - BQ2014SN-D120G4 Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9228178 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431BMFDT/8VL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM13305-25ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details