Texas Instruments High-Performance Analog PMIC - PMIC - Battery Management - BQ2012SN-D107TR BQ2012SN-D107TR

Description
Manufacturer: Texas Instruments Win Source Part Number: 122061-BQ2012SN-D107 TR Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 122061-BQ2012SN-D107 TR Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ2012SN-D107TR - 122061-BQ2012SN-D107TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ2012SN-D107TR
122061-BQ2012SN-D107TR
PMIC - PMIC - Battery Management - BQ2012SN-D107TR 122061-BQ2012SN-D107TR
Manufacturer: Texas Instruments Win Source Part Number: 122061-BQ2012SN-D107 TR Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 16-SOIC Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 122061-BQ2012SN-D107TR
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 16-SOIC
Purpose: Battery Monitor
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2012SN-D107TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ2012SN-D107TR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ2012SN-D107TR
IC BATTERY GAS GAUGE 16-SOIC

IC BATTERY GAS GAUGE 16-SOIC

Supplier's Site
Battery Management - BQ2012SN-D107TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ2012SN-D107TR
Battery Management BQ2012SN-D107TR
Battery Battery Monitor IC Multi-Chemistry 16-SOIC

Battery Battery Monitor IC Multi-Chemistry 16-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 122061-BQ2012SN-D107TR BQ2012SN-D107TR BQ2012SN-D107TR
Product Name PMIC - PMIC - Battery Management - BQ2012SN-D107TR Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIBIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details