Texas Instruments High-Performance Analog Sensor Evaluation Boards AWR6843ISK

Description
xWR6843 mmWave Transceiver; RADAR Evaluation Board
Request a Quote Datasheet
Description
xWR6843 mmWave Transceiver; RADAR Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Evaluation Boards - 296-AWR6843ISK-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
296-AWR6843ISK-ND
Sensor Evaluation Boards 296-AWR6843ISK-ND
xWR6843 mmWave Transceiver; RADAR Evaluation Board

xWR6843 mmWave Transceiver; RADAR Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers Evaluation Boards- RF Evaluation and Development Kits, Boards -  - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers Evaluation Boards- RF Evaluation and Development Kits, Boards
Development Boards, Kits, Programmers Evaluation Boards- RF Evaluation and Development Kits, Boards
Manufacturer: Texas Instruments Category: Development Boards, Kits, Programmers Evaluation Boards- RF Evaluation and Development Kits, Boards Series: mmWave Package: Box Product Status: Active Type: Transceiver; RADAR Frequency: 60GHz ~ 64GHz For Use With/Related Products: xWR6843 Supplied Contents: Board(s) Base Product Number: AWR6843

Manufacturer: Texas Instruments
Category: Development Boards, Kits, Programmers Evaluation Boards- RF Evaluation and Development Kits, Boards
Series: mmWave
Package: Box
Product Status: Active
Type: Transceiver; RADAR
Frequency: 60GHz ~ 64GHz
For Use With/Related Products: xWR6843
Supplied Contents: Board(s)
Base Product Number: AWR6843

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards - AWR6843ISK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
AWR6843ISK
Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards AWR6843ISK
EVAL BOARD FOR AWR6843

EVAL BOARD FOR AWR6843

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-AWR6843ISK-ND AWR6843ISK
Product Name Sensor Evaluation Boards Development Boards, Kits, Programmers Evaluation Boards- RF Evaluation and Development Kits, Boards Development Boards, Kits, Programmers - Evaluation Boards - RF Evaluation and Development Kits, Boards
Manufacturer Texas Instruments
Unlock Full Specs
to access all available technical data

Similar Products

TB,ERA-9SM+,WW107.50 OHM - TB-408-9SM+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Heading - AS-RTK3B-MH-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Development Tool Accessories - 1793727 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details