Texas Instruments RF/IF and RFID - RF Transceiver ICs AWR6843ABGABLRQ1

Description
Win Source Part Number: 1235714-AWR6843ABGAB LRQ1 Category: RF/IF and RFID>RF Transceiver ICs Series: Automotive, AEC-Q100, mmWave Type: TxRx + MCU Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 60GHz ~ 64GHz Power - Output: 12dBm Data Rate (Max): 900Mbps Serial Interfaces: ADC, GPIO, I²C, SPI, UART GPIO: 48 Voltage - Supply: 1.71V ~ 1.89V, 3.15V ~ 3.45V Package / Case: 161-TFBGA, FCCSP Supplier Device Package: 161-FC/CSP (10.4x10.4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-AWR6843ABGABLRQ1 TR Base Product Number: AWR6843
Request a Quote
Description
Win Source Part Number: 1235714-AWR6843ABGAB LRQ1 Category: RF/IF and RFID>RF Transceiver ICs Series: Automotive, AEC-Q100, mmWave Type: TxRx + MCU Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 60GHz ~ 64GHz Power - Output: 12dBm Data Rate (Max): 900Mbps Serial Interfaces: ADC, GPIO, I²C, SPI, UART GPIO: 48 Voltage - Supply: 1.71V ~ 1.89V, 3.15V ~ 3.45V Package / Case: 161-TFBGA, FCCSP Supplier Device Package: 161-FC/CSP (10.4x10.4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-AWR6843ABGABLRQ1 TR Base Product Number: AWR6843
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1235714-AWR6843ABGABLRQ1 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1235714-AWR6843ABGABLRQ1
RF/IF and RFID - RF Transceiver ICs 1235714-AWR6843ABGABLRQ1
Win Source Part Number: 1235714-AWR6843ABGAB LRQ1 Category: RF/IF and RFID>RF Transceiver ICs Series: Automotive, AEC-Q100, mmWave Type: TxRx + MCU Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 60GHz ~ 64GHz Power - Output: 12dBm Data Rate (Max): 900Mbps Serial Interfaces: ADC, GPIO, I²C, SPI, UART GPIO: 48 Voltage - Supply: 1.71V ~ 1.89V, 3.15V ~ 3.45V Package / Case: 161-TFBGA, FCCSP Supplier Device Package: 161-FC/CSP (10.4x10.4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-AWR6843ABGABLRQ1 TR Base Product Number: AWR6843

Win Source Part Number: 1235714-AWR6843ABGABLRQ1
Category: RF/IF and RFID>RF Transceiver ICs
Series: Automotive, AEC-Q100, mmWave
Type: TxRx + MCU
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 60GHz ~ 64GHz
Power - Output: 12dBm
Data Rate (Max): 900Mbps
Serial Interfaces: ADC, GPIO, I²C, SPI, UART
GPIO: 48
Voltage - Supply: 1.71V ~ 1.89V, 3.15V ~ 3.45V
Package / Case: 161-TFBGA, FCCSP
Supplier Device Package: 161-FC/CSP (10.4x10.4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-AWR6843ABGABLRQ1TR
Base Product Number: AWR6843

Buy Now
RF and Wireless - RF Transceiver ICs - AWR6843ABGABLRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
AWR6843ABGABLRQ1
RF and Wireless - RF Transceiver ICs AWR6843ABGABLRQ1
SINGLE-CHIP 60-GHZ TO 64-GHZ AUT

SINGLE-CHIP 60-GHZ TO 64-GHZ AUT

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1235714-AWR6843ABGABLRQ1 AWR6843ABGABLRQ1
Product Name RF/IF and RFID - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
Operating Frequency 60000 to 64000 MHz 60000 to 64000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH162245APAG - 858054-74LVCH162245APAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details