Texas Instruments RF/IF and RFID - RF Misc ICs and Modules AWR1843ABGABLQ1

Description
Win Source Part Number: 1236107-AWR1843ABGAB LQ1 Category: RF/IF and RFID>RF Misc ICs and Modules Series: Automotive, AEC-Q100, Functional Safety (FuSa) Package: Tray Standard Package: 176 Mounting: SMD (SMT) Frequency: 76GHz ~ 81GHz Function: Transceiver RF Type: General Purpose Secondary Attributes: SPI Interface Package / Case: 161-TFBGA, FCCSP Supplier Device Package: 161-FC/CSP (10.4x10.4) ECCN: 5A992C Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-AWR1843ABGABLQ1 Base Product Number: AWR1843
Request a Quote Datasheet
Description
Win Source Part Number: 1236107-AWR1843ABGAB LQ1 Category: RF/IF and RFID>RF Misc ICs and Modules Series: Automotive, AEC-Q100, Functional Safety (FuSa) Package: Tray Standard Package: 176 Mounting: SMD (SMT) Frequency: 76GHz ~ 81GHz Function: Transceiver RF Type: General Purpose Secondary Attributes: SPI Interface Package / Case: 161-TFBGA, FCCSP Supplier Device Package: 161-FC/CSP (10.4x10.4) ECCN: 5A992C Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-AWR1843ABGABLQ1 Base Product Number: AWR1843
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Misc ICs and Modules - 1236107-AWR1843ABGABLQ1 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Misc ICs and Modules
1236107-AWR1843ABGABLQ1
RF/IF and RFID - RF Misc ICs and Modules 1236107-AWR1843ABGABLQ1
Win Source Part Number: 1236107-AWR1843ABGAB LQ1 Category: RF/IF and RFID>RF Misc ICs and Modules Series: Automotive, AEC-Q100, Functional Safety (FuSa) Package: Tray Standard Package: 176 Mounting: SMD (SMT) Frequency: 76GHz ~ 81GHz Function: Transceiver RF Type: General Purpose Secondary Attributes: SPI Interface Package / Case: 161-TFBGA, FCCSP Supplier Device Package: 161-FC/CSP (10.4x10.4) ECCN: 5A992C Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-AWR1843ABGABLQ1 Base Product Number: AWR1843

Win Source Part Number: 1236107-AWR1843ABGABLQ1
Category: RF/IF and RFID>RF Misc ICs and Modules
Series: Automotive, AEC-Q100, Functional Safety (FuSa)
Package: Tray
Standard Package: 176
Mounting: SMD (SMT)
Frequency: 76GHz ~ 81GHz
Function: Transceiver
RF Type: General Purpose
Secondary Attributes: SPI Interface
Package / Case: 161-TFBGA, FCCSP
Supplier Device Package: 161-FC/CSP (10.4x10.4)
ECCN: 5A992C
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-AWR1843ABGABLQ1
Base Product Number: AWR1843

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1236107-AWR1843ABGABLQ1
Product Name RF/IF and RFID - RF Misc ICs and Modules
Frequency 7.60E10 to 8.10E10 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-245 4308RV-245XJLD , 4308RV-245XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details