The AWR1843ABGABLQ1 is a single-chip 77- to 79-GHz FMCW radar sensor for automotive applications, integrating a 3TX, 4RX front-end, C674x DSP, and Arm Cortex-R4F microcontroller on a 10.4 mm × 10.4 mm 161-pin FCCSP package. It operates from 76 to 81 GHz with 4 GHz bandwidth, features 2 MB of on-chip memory, and supports CAN and CAN-FD interfaces. The device is AEC-Q100 qualified and ISO 26262 certified up to ASIL-B, with an operating junction temperature range of -40°C to 125°C.
76-81GHz Automotive Radar Sensor IC, DSP, MCU, 161-Pin Product overview: AWR1843ABGABLQ1 from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 81GHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Automotive, 81GHz, Embedded Microcontroller MCU, RF Wireless Misc. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 863-AWR1843ABGABLQ1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 863-AWR1843ABGABLQ1 |
| Product Name | Automotive 81GHz Embedded Microcontroller MCU |
| Supply Voltage | 1.14 to ? volts |