Texas Instruments Standard Linear and Logic RF and Wireless RF Transceiver ICs AWR1642ABIGABLQ1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: RF and Wireless RF Transceiver ICs Series: Automotive, AEC-Q100, mmWave, Functional Safety (FuSa) Package: Tray Product Status: Active Type: TxRx + MCU RF Family/Standard: RADAR Frequency: 76GHz ~ 81GHz Serial Interfaces: I²C, JTAG, SPI, UART
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: RF and Wireless RF Transceiver ICs Series: Automotive, AEC-Q100, mmWave, Functional Safety (FuSa) Package: Tray Product Status: Active Type: TxRx + MCU RF Family/Standard: RADAR Frequency: 76GHz ~ 81GHz Serial Interfaces: I²C, JTAG, SPI, UART
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless RF Transceiver ICs -  - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless RF Transceiver ICs
RF and Wireless RF Transceiver ICs
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: RF and Wireless RF Transceiver ICs Series: Automotive, AEC-Q100, mmWave, Functional Safety (FuSa) Package: Tray Product Status: Active Type: TxRx + MCU RF Family/Standard: RADAR Frequency: 76GHz ~ 81GHz Serial Interfaces: I²C, JTAG, SPI, UART

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: RF and Wireless RF Transceiver ICs
Series: Automotive, AEC-Q100, mmWave, Functional Safety (FuSa)
Package: Tray
Product Status: Active
Type: TxRx + MCU
RF Family/Standard: RADAR
Frequency: 76GHz ~ 81GHz
Serial Interfaces: I²C, JTAG, SPI, UART

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - AWR1642ABIGABLQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
AWR1642ABIGABLQ1
RF and Wireless - RF Transceiver ICs AWR1642ABIGABLQ1
IC RF DETECT 76-81GHZ 161FC/CSP

IC RF DETECT 76-81GHZ 161FC/CSP

Supplier's Site
Fmcw Radar Sensor, 76-84Ghz, Fcbga-161; Data Rate Texas Instruments - 97AH8106 - Newark, An Avnet Company
Chicago, IL, United States
Fmcw Radar Sensor, 76-84Ghz, Fcbga-161; Data Rate Texas Instruments
97AH8106
Fmcw Radar Sensor, 76-84Ghz, Fcbga-161; Data Rate Texas Instruments 97AH8106
FMCW RADAR SENSOR, 76-84GHZ, FCBGA-161; Data Rate:-; RF / IF Modulation:-; Frequency Min:76GHz; Frequency Max:81GHz; Receiving Current:-; RF IC Case Style:FCBGA; No. of Pins:161Pins; Supply Voltage Min:1.14V; Supply Voltage RoHS Compliant: Yes

FMCW RADAR SENSOR, 76-84GHZ, FCBGA-161; Data Rate:-; RF / IF Modulation:-; Frequency Min:76GHz; Frequency Max:81GHz; Receiving Current:-; RF IC Case Style:FCBGA; No. of Pins:161Pins; Supply Voltage Min:1.14V; Supply Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number AWR1642ABIGABLQ1 97AH8106
Product Name RF and Wireless RF Transceiver ICs RF and Wireless - RF Transceiver ICs Fmcw Radar Sensor, 76-84Ghz, Fcbga-161; Data Rate Texas Instruments
Operating Frequency 76000 to 81000 MHz 76000 to 81000 MHz 76000 to 81000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
 - 74ACTQ16543MTD-G - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
Features RoHS
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details