Texas Instruments High-Performance Analog RF Transceiver ICs AWR1243FBIGABLQ1

Description
IC RF TxRx + MCU RADAR 76GHz ~ 81GHz 161-LFBGA, FCBGA
Request a Quote Datasheet
Description
IC RF TxRx + MCU RADAR 76GHz ~ 81GHz 161-LFBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 296-52217-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-52217-ND
RF Transceiver ICs 296-52217-ND
IC RF TxRx + MCU RADAR 76GHz ~ 81GHz 161-LFBGA, FCBGA

IC RF TxRx + MCU RADAR 76GHz ~ 81GHz 161-LFBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 296-52217-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Operating Frequency 76000 to 81000 MHz
Data Rate 900000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-QFAA-T-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Butler Matrix KBM9060265 - KBM9060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
RF Receivers - 863-SI47902A2GE1AMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 240 MHz
View Details