Texas Instruments High-Performance Analog Microprocessors AMIC120BZDNA30

Description
ARM® Cortex®-A9 Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 491-NFBGA (17x17)
Request a Quote Datasheet
Description
ARM® Cortex®-A9 Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 491-NFBGA (17x17)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - AMIC120BZDNA30-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
AMIC120BZDNA30-ND
Microprocessors AMIC120BZDNA30-ND
ARM® Cortex®-A9 Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 491-NFBGA (17x17)

ARM® Cortex®-A9 Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 491-NFBGA (17x17)

Buy Now Datasheet
ARM Cortex-A Embedded Microprocessor MPU - 694-AMIC120BZDNA30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-A Embedded Microprocessor MPU
694-AMIC120BZDNA30
ARM Cortex-A Embedded Microprocessor MPU 694-AMIC120BZDNA30
Sitara processor; Arm Cortex-A9; 10+ Ethernet protocols, encoder protocols 491-NFBGA -40 to 105 Product overview: AMIC120BZDNA30 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AMIC120BZDNA30 can be used for catalog matching and distributor lookup.

Sitara processor; Arm Cortex-A9; 10+ Ethernet protocols, encoder protocols 491-NFBGA -40 to 105 Product overview: AMIC120BZDNA30 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AMIC120BZDNA30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1377799-AMIC120BZDNA30 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1377799-AMIC120BZDNA30
Integrated Circuits (ICs) - Embedded - Microprocessors 1377799-AMIC120BZDNA30
Win Source Part Number: 1377799-AMIC120BZDNA 30 Category: Integrated Circuits (ICs) - Embedded - Microprocessors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Series: Sitara™ Package: Tray Product Status: Active Package / Case: 491-LFBGA Supplier Device Package: 491-NFBGA (17x17) Base Product Number: AMIC120 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A992C Speed: 300MHz Core Processor: ARM® Cortex®-A9 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Multimedia; NEON™ SIMD RAM Controllers: DDR3, LPDDR2 Graphics Acceleration: No USB: USB 2.0 (2) Additional Interfaces: AC'97, CAN, I²C, I²S, MLB, MMC/SD/SDIO, PCIe, SAI, SPDIF, SPI, SSI, UART Display & Interface Controllers: LCD Voltage - I/O: 1.8V, 3.3V Security Features: AES, SHA, RNG, DES, DES

Win Source Part Number: 1377799-AMIC120BZDNA30
Category: Integrated Circuits (ICs) - Embedded - Microprocessors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Series: Sitara™
Package: Tray
Product Status: Active
Package / Case: 491-LFBGA
Supplier Device Package: 491-NFBGA (17x17)
Base Product Number: AMIC120
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 5A992C
Speed: 300MHz
Core Processor: ARM® Cortex®-A9
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Multimedia; NEON™ SIMD
RAM Controllers: DDR3, LPDDR2
Graphics Acceleration: No
USB: USB 2.0 (2)
Additional Interfaces: AC'97, CAN, I²C, I²S, MLB, MMC/SD/SDIO, PCIe, SAI, SPDIF, SPI, SSI, UART
Display & Interface Controllers: LCD
Voltage - I/O: 1.8V, 3.3V
Security Features: AES, SHA, RNG, DES, DES

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AMIC120BZDNA30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AMIC120BZDNA30
Integrated Circuits (ICs) - Embedded - Microprocessors AMIC120BZDNA30
IC MPU SITARA 300MHZ 491NFBGA

IC MPU SITARA 300MHZ 491NFBGA

Supplier's Site
Microprocessors - AMIC120BZDNA30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AMIC120BZDNA30
Microprocessors AMIC120BZDNA30
ARM® Cortex®-A9 Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 491-NFBGA (17x17)

ARM® Cortex®-A9 Microprocessor IC Sitara™ 1 Core, 32-Bit 300MHz 491-NFBGA (17x17)

Buy Now
Embedded - Microprocessors - AMIC120BZDNA30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AMIC120BZDNA30
Embedded - Microprocessors AMIC120BZDNA30
AMIC120BZDNA30

AMIC120BZDNA30

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
AMIC120BZDNA30
Microprocessors - MPU AMIC120BZDNA30
Microprocessors - MPU Sitara Processor; Arm Cortex-A9; 10+ Ethernet protocols, Encoder protocols 491-NFBGA -40 to 105

Microprocessors - MPU Sitara Processor; Arm Cortex-A9; 10+ Ethernet protocols, Encoder protocols 491-NFBGA -40 to 105

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AMIC120BZDNA30-ND 694-AMIC120BZDNA30 1377799-AMIC120BZDNA30 AMIC120BZDNA30 AMIC120BZDNA30 AMIC120BZDNA30 AMIC120BZDNA30
Product Name Microprocessors ARM Cortex-A Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors Microprocessors - MPU
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A9 ARM; ARMR CortexR-A9 ARM® Cortex®-A9 ARM; ARM® Cortex®-A9
Supply Voltage 1.8V; 3.3V 1.1 1.8V, 3.3V
Package Type Other; 491-LFBGA BGA; Other; 491-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM3356 Sitara Processor - AM3356BZCZ80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
10 suppliers
Embedded - Microprocessors - CG80C286-16 - Lingto Electronic Limited
Specs
Microprocessor Family 80C286
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details