KIT PERFORMANCE DEMO AMC7812
AMC7812 Analog Monitor and Control Interface Evaluation Board
Manufacturer: Texas Instruments
Win Source Part Number: 788011-AMC7812EVM-PD
Main Purpose: Interface, Analog Monitor and Control
Supplied Contents: Board(s)
Utilized IC / Part: AMC7812
Family Name: AMC7812
Categories: Development Boards, Kits, Programmers
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
EVALUATION BOARD, ADC & DAC; Silicon Manufacturer:Texas Instruments; Silicon Core Number:AMC7812; No. of Bits:12bit; Sample Rate:500kSPS; Kit Application Type:Data Converter; Application Sub Type:ADC, DAC; Kit Contents:Eval Board RoHS Compliant: Yes
KIT PERFORMANCE DEMO AMC7812
| ASAP Semiconductor LLC | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | AMC7812EVM-PDK | 296-30722-ND | 788011-AMC7812EVM-PDK | 26AJ5125 | AMC7812EVM-PDK |
| Product Name | KIT PERFORMANCE DEMO AMC7812 | Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits - AMC7812EVM-PDK | Evaluation Board, Adc & Dac; Silicon Manufacturer Texas Instruments | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board | Developement Board | Developement Board |