Texas Instruments Standard Linear and Logic PMIC - PMIC - Thermal Management - AMC6821SDBQ AMC6821SDBQ

Description
Manufacturer: Texas Instruments Win Source Part Number: 083089-AMC6821SDBQ Packaging: Reel - TR Mounting: SMD (SMT) Output Type: SMBus Topology: ADC (Sigma Delta), Comparator, Fan Control, Multiplexer, Register Bank Sensor Type: Internal and External Accuracy: ±2°C Sensing Temperature: -40°C to 125°C Output Alarm: Yes Output Fan: Yes Family Name: AMC6821 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SSOP Purpose: Temperature Monitor Supply Voltage - Operating: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): AMC6821SDBQR; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, Communications & Networking, Imaging, Video & Vision
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 083089-AMC6821SDBQ Packaging: Reel - TR Mounting: SMD (SMT) Output Type: SMBus Topology: ADC (Sigma Delta), Comparator, Fan Control, Multiplexer, Register Bank Sensor Type: Internal and External Accuracy: ±2°C Sensing Temperature: -40°C to 125°C Output Alarm: Yes Output Fan: Yes Family Name: AMC6821 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SSOP Purpose: Temperature Monitor Supply Voltage - Operating: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): AMC6821SDBQR; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, Communications & Networking, Imaging, Video & Vision
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Thermal Management - AMC6821SDBQ - 083089-AMC6821SDBQ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Thermal Management - AMC6821SDBQ
083089-AMC6821SDBQ
PMIC - PMIC - Thermal Management - AMC6821SDBQ 083089-AMC6821SDBQ
Manufacturer: Texas Instruments Win Source Part Number: 083089-AMC6821SDBQ Packaging: Reel - TR Mounting: SMD (SMT) Output Type: SMBus Topology: ADC (Sigma Delta), Comparator, Fan Control, Multiplexer, Register Bank Sensor Type: Internal and External Accuracy: ±2°C Sensing Temperature: -40°C to 125°C Output Alarm: Yes Output Fan: Yes Family Name: AMC6821 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SSOP Purpose: Temperature Monitor Supply Voltage - Operating: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): AMC6821SDBQR; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, Communications & Networking, Imaging, Video & Vision

Manufacturer: Texas Instruments
Win Source Part Number: 083089-AMC6821SDBQ
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: SMBus
Topology: ADC (Sigma Delta), Comparator, Fan Control, Multiplexer, Register Bank
Sensor Type: Internal and External
Accuracy: ±2°C
Sensing Temperature: -40°C to 125°C
Output Alarm: Yes
Output Fan: Yes
Family Name: AMC6821
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SSOP
Purpose: Temperature Monitor
Supply Voltage - Operating: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): AMC6821SDBQR;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, Communications & Networking, Imaging, Video & Vision

Buy Now Datasheet
Temperature & Humidity Sensor ICs - 1456235 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
1456235
Temperature & Humidity Sensor ICs 1456235
Intel. Temperature Fan Controller SSOP16

Intel. Temperature Fan Controller SSOP16

Supplier's Site
Temperature & Humidity Sensor ICs - 8175783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
8175783
Temperature & Humidity Sensor ICs 8175783
Intel. Temperature Fan Controller SSOP16

Intel. Temperature Fan Controller SSOP16

Supplier's Site
Temperature & Humidity Sensor ICs - 8175783P - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
8175783P
Temperature & Humidity Sensor ICs 8175783P
Intel. Temperature Fan Controller SSOP16

Intel. Temperature Fan Controller SSOP16

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management - AMC6821SDBQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management
AMC6821SDBQ
Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management AMC6821SDBQ
IC TEMP MONTR/PWM FANCTRL 16SSOP

IC TEMP MONTR/PWM FANCTRL 16SSOP

Supplier's Site
Ic, Temp Montr/pwm Fanctrl 16Qsop; Ic Output Type Texas Instruments - 36AJ8152 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Temp Montr/pwm Fanctrl 16Qsop; Ic Output Type Texas Instruments
36AJ8152
Ic, Temp Montr/pwm Fanctrl 16Qsop; Ic Output Type Texas Instruments 36AJ8152
IC, TEMP MONTR/PWM FANCTRL 16QSOP; IC Output Type:Digital; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SSOP; No. of Pins:16Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes

IC, TEMP MONTR/PWM FANCTRL 16QSOP; IC Output Type:Digital; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SSOP; No. of Pins:16Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 083089-AMC6821SDBQ 1456235 8175783P AMC6821SDBQ 36AJ8152
Product Name PMIC - PMIC - Thermal Management - AMC6821SDBQ Temperature & Humidity Sensor ICs Temperature & Humidity Sensor ICs Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management Ic, Temp Montr/pwm Fanctrl 16Qsop; Ic Output Type Texas Instruments
Package / Mounting Surface Mount (SMD); 16-SSOP Ssop
Unlock Full Specs
to access all available technical data

Similar Products

Temperature & Humidity Sensor ICs - 2034684P - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature 150 C (302 F)
View Details
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-080/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
2 suppliers
MFS02 on PCB (exposed) - MFS02.PEXP.0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting Solder contacts
View Details