Win Source Part Number: 1341419-AMC3306M25DW
Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Type: Modulator
Package: Tube
Standard Package: 40
Sampling Rate (Per Second): 78k
Number of Channels: 1
Resolution (Bits): 16 b
Voltage Supply Source: Single Supply
Voltage - Supply: 3V ~ 5.5V, 3V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.33.0001
Mfr: Texas Instruments
RoHS Status: Not applicable
IC DELTA SIGMA MODULATOR
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1341419-AMC3306M25DWE | AMC3306M25DWE |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Package Type | SOIC | SOIC |