Texas Instruments High-Performance Analog Comparators AMC22C11DR

Description
IC COMPARATOR 1CH 8-SOIC
Request a Quote Datasheet
Description
IC COMPARATOR 1CH 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - 296-AMC22C11DRDKR-ND - DigiKey
Thief River Falls, MN, United States
IC COMPARATOR 1CH 8-SOIC

IC COMPARATOR 1CH 8-SOIC

Buy Now Datasheet
Comparators - 296-AMC22C11DRCT-ND - DigiKey
Thief River Falls, MN, United States
IC COMPARATOR 1CH 8-SOIC

IC COMPARATOR 1CH 8-SOIC

Buy Now Datasheet
Comparators - 296-AMC22C11DRTR-ND - DigiKey
Thief River Falls, MN, United States
IC COMPARATOR 1CH 8-SOIC

IC COMPARATOR 1CH 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Logic Comparators
Product Number 296-AMC22C11DRDKR-ND
Product Name Comparators
Type Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 74HCT85DB,118-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 4.5V ~ 5.5V
Package Type SSOP
View Details
2 suppliers
Specs
Supply Voltage Other
Package Type Other; 20 mA
Operating Current 0.4000 to 4 mA
View Details
8-Bit Identity Comparator - 74FCT521CTSOG8 - Integrated Device Technology
Specs
Type Identity
Supply Voltage 5V
Package Type SOIC; Other; SOIC 300 MIL
View Details
2 suppliers