Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose AMC1336DWV

Description
Win Source Part Number: 1338940-AMC1336DWV Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Type: Sigma-Delta Modulator Package: Tube Standard Package: 64 Sampling Rate (Per Second): 82k Data Interface: Serial Number of Channels: 1 Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Voltage - Supply: 3V ~ 5.5V, 2.7V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: AMC1336
Request a Quote Datasheet
Description
Win Source Part Number: 1338940-AMC1336DWV Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Type: Sigma-Delta Modulator Package: Tube Standard Package: 64 Sampling Rate (Per Second): 82k Data Interface: Serial Number of Channels: 1 Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Voltage - Supply: 3V ~ 5.5V, 2.7V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: AMC1336
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1338940-AMC1336DWV - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
1338940-AMC1336DWV
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose 1338940-AMC1336DWV
Win Source Part Number: 1338940-AMC1336DWV Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Type: Sigma-Delta Modulator Package: Tube Standard Package: 64 Sampling Rate (Per Second): 82k Data Interface: Serial Number of Channels: 1 Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Voltage - Supply: 3V ~ 5.5V, 2.7V ~ 5.5V Mounting Type: Surface Mount Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: AMC1336

Win Source Part Number: 1338940-AMC1336DWV
Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Type: Sigma-Delta Modulator
Package: Tube
Standard Package: 64
Sampling Rate (Per Second): 82k
Data Interface: Serial
Number of Channels: 1
Resolution (Bits): 16 b
Voltage Supply Source: Analog and Digital
Voltage - Supply: 3V ~ 5.5V, 2.7V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: AMC1336

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC1336DWV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
AMC1336DWV
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose AMC1336DWV
AMC1336DWVR

AMC1336DWVR

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1338940-AMC1336DWV AMC1336DWV
Product Name Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial; Serial
Unlock Full Specs
to access all available technical data

Similar Products

AMC7823 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7823IRTARG4 - Texas Instruments
Specs
Package Type WQFN
Resolution 12 bits
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Analogue to Digital Converters - 1832119P - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 8 bits
ADC Type Pipeline; Pipelined
View Details