Win Source Part Number: 1357270-AMC1333M10DW
Category: Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 43 pct.
Type: Isolated Module
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 8-SOIC
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 5.5V, 2.7V ~ 5.5V
Number of Channels: 1
Data Interface: CMOS, Serial
Sampling Rate (Per Second): 10M
Resolution (Bits): 16 b
Voltage Supply Source: Analog and Digital
PRECISION REINFORCED ISOLATED MO
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1357270-AMC1333M10DWVR | AMC1333M10DWVR |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | Serial; CMOS, Serial |