Texas Instruments Standard Linear and Logic Adc, 16Bit, 20Msps, Serial, Wsoic-16; Resolution (Bits) Texas Instruments AMC1305M25DW

Description
ADC, 16BIT, 20MSPS, SERIAL, WSOIC-16; Resolution (Bits):16bit; Sampling Rate:20MSPS; Input Channel Type:Differential; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC CaseRoHS Compliant: Yes
Description
ADC, 16BIT, 20MSPS, SERIAL, WSOIC-16; Resolution (Bits):16bit; Sampling Rate:20MSPS; Input Channel Type:Differential; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC CaseRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adc, 16Bit, 20Msps, Serial, Wsoic-16; Resolution (Bits) Texas Instruments - 29AH3374 - Newark, An Avnet Company
Chicago, IL, United States
Adc, 16Bit, 20Msps, Serial, Wsoic-16; Resolution (Bits) Texas Instruments
29AH3374
Adc, 16Bit, 20Msps, Serial, Wsoic-16; Resolution (Bits) Texas Instruments 29AH3374
ADC, 16BIT, 20MSPS, SERIAL, WSOIC-16; Resolution (Bits):16bit; Sampling Rate:20MSPS; Input Channel Type:Differential; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC CaseRoHS Compliant: Yes

ADC, 16BIT, 20MSPS, SERIAL, WSOIC-16; Resolution (Bits):16bit; Sampling Rate:20MSPS; Input Channel Type:Differential; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC CaseRoHS Compliant: Yes

Supplier's Site
Data Aquisition/Converter IC - 87953714 - Radwell International
Willingboro, NJ, United States
Data Aquisition/Converter IC
87953714
Data Aquisition/Converter IC 87953714
ISOLATED IC MODULE, 16BIT, 20MSPS, SERIAL, WSOIC-16, MOUNTING TYPE: SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY

ISOLATED IC MODULE, 16BIT, 20MSPS, SERIAL, WSOIC-16, MOUNTING TYPE: SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Signal Conditioners Data Acquisition
Product Number 29AH3374 87953714
Product Name Adc, 16Bit, 20Msps, Serial, Wsoic-16; Resolution (Bits) Texas Instruments Data Aquisition/Converter IC
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Rack Mount
User Interface Embedded web interface
View Details
Data Acquisition (DAQ) - MI-7108 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Service Master Connect (HPM7000) – Digital Hydraulic Datalogger -  - HydraCheck Inc.
Specs
Data Acquisition Datalogger
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details