Texas Instruments Standard Linear and Logic Isolated 20 MHz SOIC Clock and Timing IC AMC1303M2520DWVR

Description
±250 mV-Input, Reinforced Isolated Modulator with 20 MHz Internal Clock and CMOS Interface 8-SOIC -40 to 125 Product overview: AMC1303M2520DWVR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 20 MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Isolated, 20 MHz, SOIC, Clock and Timing IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-AMC1303M2520DWVR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
±250 mV-Input, Reinforced Isolated Modulator with 20 MHz Internal Clock and CMOS Interface 8-SOIC -40 to 125 Product overview: AMC1303M2520DWVR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 20 MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Isolated, 20 MHz, SOIC, Clock and Timing IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-AMC1303M2520DWVR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Isolated 20 MHz SOIC Clock and Timing IC
768-AMC1303M2520DWVR
Isolated 20 MHz SOIC Clock and Timing IC 768-AMC1303M2520DWVR
±250 mV-Input, Reinforced Isolated Modulator with 20 MHz Internal Clock and CMOS Interface 8-SOIC -40 to 125 Product overview: AMC1303M2520DWVR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 20 MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Isolated, 20 MHz, SOIC, Clock and Timing IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-AMC1303M2520DWVR can be used for catalog matching and distributor lookup.

±250 mV-Input, Reinforced Isolated Modulator with 20 MHz Internal Clock and CMOS Interface 8-SOIC -40 to 125 Product overview: AMC1303M2520DWVR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 20 MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Isolated, 20 MHz, SOIC, Clock and Timing IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-AMC1303M2520DWVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 768-AMC1303M2520DWVR
Product Name Isolated 20 MHz SOIC Clock and Timing IC
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks - 1321580-RV-8564-C3-32.768KHZ-20PPM-TA-QC - Win Source Electronics
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1 to 5.5 volts
View Details
7 suppliers
 - MC6840CP-G - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP
Features / Standards RoHS
View Details
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators - 1362456-74HC5555D,118 - Win Source Electronics
Specs
Package Type 16-SOIC (0.154", 3.90mm Width)
Supply Voltage 2 to 6 volts
Frequency 89 MHz
View Details
3 suppliers
BQ4845 RTC IC W NVSRAM Control, Watchdog Timer, uP Reset, Interrupts and Battery Low Warning - BQ4845S-A4N - Texas Instruments
Specs
Package Type PDIP,SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
Features / Standards RoHS
View Details
7 suppliers