Texas Instruments Standard Linear and Logic Isolated 10 MHz SOIC Clock and Timing IC AMC1303M2510DWV

Description
±250 mV-Input, Reinforced Isolated Modulator with 10 MHz Internal Clock and CMOS Interface 8-SOIC -40 to 125 Product overview: AMC1303M2510DWV from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 10 MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Isolated, 10 MHz, SOIC, Clock and Timing IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-AMC1303M2510DWV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
±250 mV-Input, Reinforced Isolated Modulator with 10 MHz Internal Clock and CMOS Interface 8-SOIC -40 to 125 Product overview: AMC1303M2510DWV from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 10 MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Isolated, 10 MHz, SOIC, Clock and Timing IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-AMC1303M2510DWV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Isolated 10 MHz SOIC Clock and Timing IC
768-AMC1303M2510DWV
Isolated 10 MHz SOIC Clock and Timing IC 768-AMC1303M2510DWV
±250 mV-Input, Reinforced Isolated Modulator with 10 MHz Internal Clock and CMOS Interface 8-SOIC -40 to 125 Product overview: AMC1303M2510DWV from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 10 MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Isolated, 10 MHz, SOIC, Clock and Timing IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-AMC1303M2510DWV can be used for catalog matching and distributor lookup.

±250 mV-Input, Reinforced Isolated Modulator with 10 MHz Internal Clock and CMOS Interface 8-SOIC -40 to 125 Product overview: AMC1303M2510DWV from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 10 MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Isolated, 10 MHz, SOIC, Clock and Timing IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-AMC1303M2510DWV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 768-AMC1303M2510DWV
Product Name Isolated 10 MHz SOIC Clock and Timing IC
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - 1727-3322-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 2 to 6 volts
Frequency 89 MHz
View Details
TLC556 Dual LinCMOS(TM) Timer - TLC556IN - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
4 suppliers
Clock and Timing IC - 728-SI51218-A07864-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel
View Details
3 suppliers
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC556CNE4 - 936702-TLC556CNE4 - Win Source Electronics
Specs
Package Type DIP; PDIP; 14-PDIP
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details