Texas Instruments Standard Linear and Logic Isolated 10 MHz SOIC Clock and Timing IC AMC1303E2510DWVR

Description
±250 mV-Input, Reinforced Isolated Modulator with 10 MHz Internal Clock and Manchester-Encoded CMOS 8-SOIC -40 to 125 Product overview: AMC1303E2510DWVR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 10 MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Isolated, 10 MHz, SOIC, Clock and Timing IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-AMC1303E2510DWVR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
±250 mV-Input, Reinforced Isolated Modulator with 10 MHz Internal Clock and Manchester-Encoded CMOS 8-SOIC -40 to 125 Product overview: AMC1303E2510DWVR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 10 MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Isolated, 10 MHz, SOIC, Clock and Timing IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-AMC1303E2510DWVR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Isolated 10 MHz SOIC Clock and Timing IC
768-AMC1303E2510DWVR
Isolated 10 MHz SOIC Clock and Timing IC 768-AMC1303E2510DWVR
±250 mV-Input, Reinforced Isolated Modulator with 10 MHz Internal Clock and Manchester-Encoded CMOS 8-SOIC -40 to 125 Product overview: AMC1303E2510DWVR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 10 MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Isolated, 10 MHz, SOIC, Clock and Timing IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-AMC1303E2510DWVR can be used for catalog matching and distributor lookup.

±250 mV-Input, Reinforced Isolated Modulator with 10 MHz Internal Clock and Manchester-Encoded CMOS 8-SOIC -40 to 125 Product overview: AMC1303E2510DWVR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 10 MHz, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Isolated, 10 MHz, SOIC, Clock and Timing IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-AMC1303E2510DWVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 768-AMC1303E2510DWVR
Product Name Isolated 10 MHz SOIC Clock and Timing IC
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz 12.5 pF Clock and Timing IC - 171-MS3V-T1R-32.768kHz-12.5pF-20PPM-TA-QC-Au - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Reel
Frequency 0.0328 MHz
Features / Standards RoHS
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - ICM7242IPA - 874210-ICM7242IPA - Win Source Electronics
Specs
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Programmable Timers and Oscillators - HEF4541BT,652-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 4.5 to 15.5 volts
Frequency 36 MHz
View Details
TLC555 Low Power Timer - TLC555CDRG4 - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
3 suppliers