The AMC1210 is a four-channel digital filter designed for current measurement and resolver position decoding in motor control applications, processing independent delta-sigma modulator bit streams through programmable decimation filters. It is packaged in a 40-pin VQFN (RHA) with an operating temperature range of -40°C to +125°C. The device supports programmable input configurations, window comparators, and multiple interface options including parallel and SPI. Power consumption is specified at 24.5 mW under typical conditions with all supplies at 5 V.
4 Channel Digital Filter for ADS120X family of modulators 40-VQFN -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | AMC1210IRHATG4 |
| Product Name | AMC1210 4 Channel Digital Filter for ADS120X family of modulators |
| Interface Type | Serial; Parallel; SPI |
| Package Type | VQFN |
| Screening Level | Catalog |
| Dissipation | 24.5 milliwatts |