Digital Filter IC Digital Order 40-VQFN (6x6)
Digital Filter IC Digital Order 40-VQFN (6x6)
Digital Filter IC Digital Order 40-VQFN (6x6)
IC FILTER DIGITAL 40VQFN
DIGITAL FILTER, QUAD, QFN-40; No. of Filters:4; Cutoff Frequency:-; Resolution (Bits):8bit; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Filter IC Case Style:QFN; No. of Pins:40Pins; Conversion Rate:-; Operating Temperature RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | IC Electronic Filters | IC Electronic Filters | IC Electronic Filters |
| Product Number | 296-19667-6-ND | AMC1210IRHAT | 52AH6944 |
| Product Name | Filters - Active | Interface - Filters - Active | Digital Filter, Quad, Qfn-40; No. Of Filters Texas Instruments |
| Filter Category | Active Filter; Digital Filter | Active Filter | Digital Filter |
| Applications | General | ||
| Supply Voltage (VS) | 2.4 to 5.5 volts | 4.5 to 5.5 volts | |
| Package Type | 40-VFQFN Exposed Pad |