Texas Instruments AMC1203 1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator AMC1203BDUB

Description
1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator 8-SOP -40 to 105
Request a Quote Datasheet
Description
1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator 8-SOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMC1203 1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator - AMC1203BDUB - Texas Instruments
Dallas, TX, United States
AMC1203 1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator
AMC1203BDUB
AMC1203 1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator AMC1203BDUB
1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator 8-SOP -40 to 105

1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator 8-SOP -40 to 105

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AMC1203BDUB
085265-AMC1203BDUB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AMC1203BDUB 085265-AMC1203BDUB
Manufacturer: Texas Instruments Win Source Part Number: 085265-AMC1203BDUB Packaging: Tube Operating Temperature Range: -40°C ~ 105°C Package: 8-SMD, Gull Wing Configuration: ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Differential Architecture: Sigma-Delta Data Interface: SPI Reference Type: Internal Voltage - Supply, Digital: 5V Resolution: 16 Number of Converters: 1 Family Name: AMC1203 Categories: Integrated Circuits (ICs) Sampling Rate: 40k Manufacturer Package: 8-SOP Alternative Parts (Cross-Reference): AD7403BRIZ-RL13; AD7720BRUZ-REEL; AD7720BRU-REEL; Introduction Date: January 01, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 085265-AMC1203BDUB
Packaging: Tube
Operating Temperature Range: -40°C ~ 105°C
Package: 8-SMD, Gull Wing
Configuration: ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Differential
Architecture: Sigma-Delta
Data Interface: SPI
Reference Type: Internal
Voltage - Supply, Digital: 5V
Resolution: 16
Number of Converters: 1
Family Name: AMC1203
Categories: Integrated Circuits (ICs)
Sampling Rate: 40k
Manufacturer Package: 8-SOP
Alternative Parts (Cross-Reference): AD7403BRIZ-RL13; AD7720BRUZ-REEL; AD7720BRU-REEL;
Introduction Date: January 01, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit Isolated Analog-to-Digital Converter IC - 700-AMC1203BDUB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit Isolated Analog-to-Digital Converter IC
700-AMC1203BDUB
16-bit Isolated Analog-to-Digital Converter IC 700-AMC1203BDUB
16-Bit 40kS/s Isolated Delta-Sigma Modulator, SOP Product overview: AMC1203BDUB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Isolated. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Isolated, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-AMC1203BDUB can be used for catalog matching and distributor lookup.

16-Bit 40kS/s Isolated Delta-Sigma Modulator, SOP Product overview: AMC1203BDUB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Isolated. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Isolated, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-AMC1203BDUB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-23139-5-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-23139-5-ND
Analog to Digital Converters (ADC) 296-23139-5-ND
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOP

16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - AMC1203BDUB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
AMC1203BDUB
Analog to Digital Converters (ADC) AMC1203BDUB
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOP

16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 8-SOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - AMC1203BDUB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
AMC1203BDUB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) AMC1203BDUB
IC ADC 16BIT SIGMA-DELTA 8SOP

IC ADC 16BIT SIGMA-DELTA 8SOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number AMC1203BDUB 085265-AMC1203BDUB 700-AMC1203BDUB 296-23139-5-ND AMC1203BDUB AMC1203BDUB
Product Name AMC1203 1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AMC1203BDUB 16-bit Isolated Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial SPI; SPI Serial SPI; SPI
Package Type SOIC,SOP SOP 8-SMD, Gull Wing 8-SMD, Gull Wing 8-SMD, Gull Wing
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
INL 6 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848BCV - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
6 suppliers
ADC081S021 Single Channel, 50 to 200 ksps, 8-Bit A/D Converter - ADC081S021CIMFX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
 - ADC0820BCWM - Rochester Electronics
Specs
Interface Type Parallel
Package Type SOP; SOP20
Packing Method Tube; Tube
View Details
4 suppliers
8-bit 8BIT Analog-to-Digital Converter IC - 700-ADC08831IWMX - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type SPI, DSP
Package Type Bulk
Packing Method Bulk
View Details
4 suppliers