Texas Instruments High-Performance Analog EVAL MODULE FOR AMC1200 1 - Single Isolation Differential - 100kHz 20mA -40¦C ~ 105¦C 5.4mA 2.7 V ~ 5.5 V Fully Populated Board AMC1200 AMC1200EVM

Description
EVAL MODULE FOR AMC1200 1 - Single Isolation Differential - 100kHz 20mA -40¦C ~ 105¦C 5.4mA 2.7 V ~ 5.5 V Fully Populated Board AMC1200
Request a Quote Datasheet
Description
EVAL MODULE FOR AMC1200 1 - Single Isolation Differential - 100kHz 20mA -40¦C ~ 105¦C 5.4mA 2.7 V ~ 5.5 V Fully Populated Board AMC1200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EVAL MODULE FOR AMC1200 1 - Single Isolation Differential - 100kHz 20mA -40¦C ~ 105¦C 5.4mA 2.7 V ~ 5.5 V Fully Populated Board AMC1200 - AMC1200EVM - ASAP Semiconductor LLC
Anaheim, CA, United States
EVAL MODULE FOR AMC1200 1 - Single Isolation Differential - 100kHz 20mA -40¦C ~ 105¦C 5.4mA 2.7 V ~ 5.5 V Fully Populated Board AMC1200
AMC1200EVM
EVAL MODULE FOR AMC1200 1 - Single Isolation Differential - 100kHz 20mA -40¦C ~ 105¦C 5.4mA 2.7 V ~ 5.5 V Fully Populated Board AMC1200 AMC1200EVM
EVAL MODULE FOR AMC1200 1 - Single Isolation Differential - 100kHz 20mA -40¦C ~ 105¦C 5.4mA 2.7 V ~ 5.5 V Fully Populated Board AMC1200

EVAL MODULE FOR AMC1200 1 - Single Isolation Differential - 100kHz 20mA -40¦C ~ 105¦C 5.4mA 2.7 V ~ 5.5 V Fully Populated Board AMC1200

Supplier's Site
Evaluation Boards - Op Amps - AMC1200EVM - 768497-AMC1200EVM - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Op Amps - AMC1200EVM
768497-AMC1200EVM
Evaluation Boards - Op Amps - AMC1200EVM 768497-AMC1200EVM
Manufacturer: Texas Instruments Win Source Part Number: 768497-AMC1200EVM Operating Temperature Range: -40°C ~ 105°C Output Type: Differential -3db Bandwidth: 100kHz Amplifier Type: Isolation Supplied Contents: Board(s) Utilized IC / Part: AMC1200 Family Name: AMC1200 Board Type: Fully Populated Channels per IC: 1 - Single Current - Supply (Main IC): 5.4mA Categories: Development Boards, Kits, Programmers Output Current per Channel: 20mA Dual Supply Voltage (±): 2.7 V ~ 5.5 V ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 768497-AMC1200EVM
Operating Temperature Range: -40°C ~ 105°C
Output Type: Differential
-3db Bandwidth: 100kHz
Amplifier Type: Isolation
Supplied Contents: Board(s)
Utilized IC / Part: AMC1200
Family Name: AMC1200
Board Type: Fully Populated
Channels per IC: 1 - Single
Current - Supply (Main IC): 5.4mA
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 20mA
Dual Supply Voltage (±): 2.7 V ~ 5.5 V
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Op Amp Evaluation Boards - 296-29644-ND - DigiKey
Thief River Falls, MN, United States
Op Amp Evaluation Boards
296-29644-ND
Op Amp Evaluation Boards 296-29644-ND
EVAL BOARD FOR AMC1200

EVAL BOARD FOR AMC1200

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards - AMC1200EVM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards
AMC1200EVM
Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards AMC1200EVM
EVAL MODULE FOR AMC1200

EVAL MODULE FOR AMC1200

Supplier's Site
EVAL MODULE FOR AMC1200 - 815-AMC1200EVM - Utmel Electronic Limited
Hong Kong, China
EVAL MODULE FOR AMC1200
815-AMC1200EVM
EVAL MODULE FOR AMC1200 815-AMC1200EVM
EVAL MODULE FOR AMC1200

EVAL MODULE FOR AMC1200

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number AMC1200EVM 768497-AMC1200EVM 296-29644-ND AMC1200EVM 815-AMC1200EVM
Product Name EVAL MODULE FOR AMC1200 1 - Single Isolation Differential - 100kHz 20mA -40¦C ~ 105¦C 5.4mA 2.7 V ~ 5.5 V Fully Populated Board AMC1200 Evaluation Boards - Op Amps - AMC1200EVM Op Amp Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards EVAL MODULE FOR AMC1200
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products