Manufacturer: Texas Instruments
Win Source Part Number: 768496-AMC1100EVM
Operating Temperature Range: -40°C ~ 105°C
Output Type: Differential
-3db Bandwidth: 100kHz
Amplifier Type: Isolation
Supplied Contents: Board(s)
Utilized IC / Part: AMC1100
Family Name: AMC1100
Board Type: Fully Populated
Channels per IC: 1 - Single
Current - Supply (Main IC): 5.4mA
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 20mA
Dual Supply Voltage (±): 2.7 V ~ 5.5 V
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
EVAL BOARD FOR AMC1100
EVAL MODULE FOR AMC1100
EVAL MODULE FOR AMC1100
EVALUATION MODULE, ANALOGUE AMP; Silicon Manufacturer:Texas Instruments; Silicon Core Number:AMC1100; Kit Application Type:Data Converter; Application Sub Type:ADC; Kit Contents:Evaluation Board AMC1100; Product Range:-; SVHC:No SVHCRoHS Compliant: Yes
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 768496-AMC1100EVM | 296-37486-ND | AMC1100EVM | AMC1100EVM | 26AJ5118 |
| Product Name | Evaluation Boards - Op Amps - AMC1100EVM | Op Amp Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards | Op Amp Evaluation Boards | Evaluation Module, Analogue Amp; Silicon Manufacturer Texas Instruments |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |