Texas Instruments High-Performance Analog Automotive 16-bit 1V 3.3V Analog-to-Digital Converter IC AMC1035QDRQ1

Description
16-Bit Delta-Sigma ADC, ±1V In, 3.3V Supply, 8-SOIC, Automotive Product overview: AMC1035QDRQ1 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16-bit, 1V, 3.3V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Automotive, 16-bit, 1V, 3.3V, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-AMC1035QDRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-Bit Delta-Sigma ADC, ±1V In, 3.3V Supply, 8-SOIC, Automotive Product overview: AMC1035QDRQ1 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16-bit, 1V, 3.3V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Automotive, 16-bit, 1V, 3.3V, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-AMC1035QDRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 16-bit 1V 3.3V Analog-to-Digital Converter IC
768-AMC1035QDRQ1
Automotive 16-bit 1V 3.3V Analog-to-Digital Converter IC 768-AMC1035QDRQ1
16-Bit Delta-Sigma ADC, ±1V In, 3.3V Supply, 8-SOIC, Automotive Product overview: AMC1035QDRQ1 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16-bit, 1V, 3.3V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Automotive, 16-bit, 1V, 3.3V, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-AMC1035QDRQ1 can be used for catalog matching and distributor lookup.

16-Bit Delta-Sigma ADC, ±1V In, 3.3V Supply, 8-SOIC, Automotive Product overview: AMC1035QDRQ1 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16-bit, 1V, 3.3V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Automotive, 16-bit, 1V, 3.3V, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-AMC1035QDRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
1136169-AMC1035QDRQ1
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose 1136169-AMC1035QDRQ1
Win Source Part Number: 1136169-AMC1035QDRQ1 Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose Series: Automotive, AEC-Q100 Type: Sigma-Delta Modulator Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Sampling Rate (Per Second): 82k Data Interface: Serial Number of Channels: 1 Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Voltage - Supply: 3V ~ 5.5V, 3V ~5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-AMC1035QDRQ1CT,2 96-AMC1035QDRQ1TR,29 6-AMC1035QDRQ1DKR Base Product Number: AMC1035

Win Source Part Number: 1136169-AMC1035QDRQ1
Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Series: Automotive, AEC-Q100
Type: Sigma-Delta Modulator
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Sampling Rate (Per Second): 82k
Data Interface: Serial
Number of Channels: 1
Resolution (Bits): 16 b
Voltage Supply Source: Analog and Digital
Voltage - Supply: 3V ~ 5.5V, 3V ~5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-AMC1035QDRQ1CT,296-AMC1035QDRQ1TR,296-AMC1035QDRQ1DKR
Base Product Number: AMC1035

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC1035QDRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
AMC1035QDRQ1
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose AMC1035QDRQ1
IC SIGMA-DELT MOD 16BT 82K 8SOIC

IC SIGMA-DELT MOD 16BT 82K 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 768-AMC1035QDRQ1 1136169-AMC1035QDRQ1 AMC1035QDRQ1
Product Name Automotive 16-bit 1V 3.3V Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - SI8900D-A01-GSR-ND - DigiKey
Specs
Interface Type UART
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
View Details
5 suppliers
Analogue to Digital Converters - 1923233 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type DIP; Pdip
Pins 20
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500SCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers