TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
AM69A98ATGGHAALYR -- MICROPROCESSORS
Texas Instruments High-Performance Analog
Microprocessors
AM69A98ATGGHAALYR
Description
SOM ARM CORTEX-A72
Request a Quote
Email Supplier
Datasheet
Description
SOM ARM CORTEX-A72
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
296-AM69A98ATGGHAALYRTR-ND |
|
Product Name
|
Microprocessors |
|
Data Bus
|
64-Bit
|
|
Microprocessor Family
|
ARM; ARM® Cortex®-A72
|
|
Supply Voltage
|
1.8V; 3.3V
|
|
Package Type
|
Other; 1414-BFBGA, FCBGA
|
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM; ARMR CortexR-A15
Package Type
Other; 760-BFBGA, FCBGA
Clock Speed
750 MHz
View Details
2 suppliers
Teledyne e2v Semiconductors
Architecture
RISC
Data Bus
32-Bit
Package Type
Other; FCBGA
View Details
2 suppliers
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details