The AM6422BSDGHAALV is a microprocessor from Quarktwin Technology Ltd. featuring a dual-core 64-bit Arm Cortex-A53 subsystem operating at up to 1.0 GHz, complemented by dual-core Arm Cortex-R5F MCUs for real-time processing at up to 800 MHz, and a single-core Arm Cortex-M4F MCU at 400 MHz. It includes a robust memory subsystem with up to 2MB of on-chip RAM and support for LPDDR4 and DDR4 memory types, ensuring efficient data handling. This microprocessor is equipped with advanced industrial communication capabilities, including two gigabit Industrial Communication Subsystems (PRU_ICSSG) that support various protocols such as Profinet and EtherCAT. It also features multiple connectivity options, including I2C, UART, and SPI interfaces, along with integrated Ethernet and USB 3.1 support. Security features include secure boot, hardware-enforced Root-of-Trust, and cryptographic acceleration for various algorithms. The device is designed for functional safety applications, targeting compliance with IEC 61508 standards, making it suitable for safety-critical environments. The AM6422BSDGHAALV is housed in a 441-pin FCBGA package and operates within a temperature range of -40 to 105°C, making it suitable for industrial applications.
IC MPU SITARA 800MHZ 441FCBGA
IC MPU SITARA 800MHZ 441FCBGA
ARM® Cortex®-A53, ARM® Cortex®-M5F, ARM® Cortex®-R5F Microprocessor IC Sitara™ 5 Core, 64-Bit 1GHz, 400MHz, 800MHz 441-FCBGA (17.2x17.2)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 296-AM6422BSDGHAALV-ND | AM6422BSDGHAALV | AM6422BSDGHAALV |
| Product Name | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Data Bus | 64-Bit | 64-Bit; 5 Core, 64-Bit | |
| Microprocessor Family | ARM; ARM® Cortex®-A53, ARM® Cortex®-M5F, ARM® Cortex®-R5F | ARM; ARMR CortexR-A53, ARMR CortexR-M5F, ARMR CortexR-R5F | ARM® Cortex®-A53, ARM® Cortex®-M5F, ARM® Cortex®-R5F |
| Supply Voltage | 1.2V; 1.8V; 3.3V | ||
| Package Type | Other; 441-BFBGA, FCBGA | BGA; Other; 441-BFBGA, FCBGA |