Texas Instruments High-Performance Analog Embedded - Embedded - Microprocessors - AM5K2E02ABDA4 AM5K2E02ABDA4

Description
Manufacturer: Texas Instruments Win Source Part Number: 768490-AM5K2E02ABDA4 Series: Sitara Packaging: Tray Operating Temperature Range: -40°C ~ 100°C (TC) Core Processor: ARM Cortex-A15 Number of Cores/Bus Width: 2 Core, 32-Bit Speed: 1.4GHz Co-Processors/DSP: Network RAM Controllers: DDR3, SRAM Graphics Acceleration: No Ethernet: 1GBE (8) USB: USB 3.0 (2) Voltage - I/O: 1.35V, 1.5V, 1.8V, 3.3V Package: 1089-BFBGA, FCBGA Additional Interfaces: EBI/EMI, I2C, PCIe, SPI, TSIP, UART, USIM Family Name: AM5K2E02 Categories: Integrated Circuits (ICs) Manufacturer Package: 1089-FCBGA (27x27) Alternative Parts (Cross-Reference): AM5K2E02ABDA25; ECCN: 5A991.b.4 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 768490-AM5K2E02ABDA4 Series: Sitara Packaging: Tray Operating Temperature Range: -40°C ~ 100°C (TC) Core Processor: ARM Cortex-A15 Number of Cores/Bus Width: 2 Core, 32-Bit Speed: 1.4GHz Co-Processors/DSP: Network RAM Controllers: DDR3, SRAM Graphics Acceleration: No Ethernet: 1GBE (8) USB: USB 3.0 (2) Voltage - I/O: 1.35V, 1.5V, 1.8V, 3.3V Package: 1089-BFBGA, FCBGA Additional Interfaces: EBI/EMI, I2C, PCIe, SPI, TSIP, UART, USIM Family Name: AM5K2E02 Categories: Integrated Circuits (ICs) Manufacturer Package: 1089-FCBGA (27x27) Alternative Parts (Cross-Reference): AM5K2E02ABDA25; ECCN: 5A991.b.4 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - AM5K2E02ABDA4 - 768490-AM5K2E02ABDA4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM5K2E02ABDA4
768490-AM5K2E02ABDA4
Embedded - Embedded - Microprocessors - AM5K2E02ABDA4 768490-AM5K2E02ABDA4
Manufacturer: Texas Instruments Win Source Part Number: 768490-AM5K2E02ABDA4 Series: Sitara Packaging: Tray Operating Temperature Range: -40°C ~ 100°C (TC) Core Processor: ARM Cortex-A15 Number of Cores/Bus Width: 2 Core, 32-Bit Speed: 1.4GHz Co-Processors/DSP: Network RAM Controllers: DDR3, SRAM Graphics Acceleration: No Ethernet: 1GBE (8) USB: USB 3.0 (2) Voltage - I/O: 1.35V, 1.5V, 1.8V, 3.3V Package: 1089-BFBGA, FCBGA Additional Interfaces: EBI/EMI, I2C, PCIe, SPI, TSIP, UART, USIM Family Name: AM5K2E02 Categories: Integrated Circuits (ICs) Manufacturer Package: 1089-FCBGA (27x27) Alternative Parts (Cross-Reference): AM5K2E02ABDA25; ECCN: 5A991.b.4 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768490-AM5K2E02ABDA4
Series: Sitara
Packaging: Tray
Operating Temperature Range: -40°C ~ 100°C (TC)
Core Processor: ARM Cortex-A15
Number of Cores/Bus Width: 2 Core, 32-Bit
Speed: 1.4GHz
Co-Processors/DSP: Network
RAM Controllers: DDR3, SRAM
Graphics Acceleration: No
Ethernet: 1GBE (8)
USB: USB 3.0 (2)
Voltage - I/O: 1.35V, 1.5V, 1.8V, 3.3V
Package: 1089-BFBGA, FCBGA
Additional Interfaces: EBI/EMI, I2C, PCIe, SPI, TSIP, UART, USIM
Family Name: AM5K2E02
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1089-FCBGA (27x27)
Alternative Parts (Cross-Reference): AM5K2E02ABDA25;
ECCN: 5A991.b.4
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - AM5K2E02ABDA4-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
AM5K2E02ABDA4-ND
Microprocessors AM5K2E02ABDA4-ND
ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.4GHz 1089-FCBGA (27x27)

ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.4GHz 1089-FCBGA (27x27)

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
AM5K2E02ABDA4
Microprocessors - MPU AM5K2E02ABDA4
Microprocessors - MPU Sitara Processor: Dual Arm Cortex-A15 1089-FCBGA -40 to 100

Microprocessors - MPU Sitara Processor: Dual Arm Cortex-A15 1089-FCBGA -40 to 100

Buy Now Datasheet
Microprocessors - AM5K2E02ABDA4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM5K2E02ABDA4
Microprocessors AM5K2E02ABDA4
ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.4GHz 1089-FCBGA (27x27)

ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.4GHz 1089-FCBGA (27x27)

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5K2E02ABDA4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM5K2E02ABDA4
Integrated Circuits (ICs) - Embedded - Microprocessors AM5K2E02ABDA4
IC MPU SITARA 1.4GHZ 1089FCBGA

IC MPU SITARA 1.4GHZ 1089FCBGA

Supplier's Site
Embedded - Microprocessors - AM5K2E02ABDA4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM5K2E02ABDA4
Embedded - Microprocessors AM5K2E02ABDA4
SOC MPU KEYSTONE 11

SOC MPU KEYSTONE 11

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 768490-AM5K2E02ABDA4 AM5K2E02ABDA4-ND AM5K2E02ABDA4 AM5K2E02ABDA4 AM5K2E02ABDA4 AM5K2E02ABDA4
Product Name Embedded - Embedded - Microprocessors - AM5K2E02ABDA4 Microprocessors Microprocessors - MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 2 Core, 32-Bit
Supply Voltage 1.35V, 1.5V, 1.8V, 3.3V 1.5V; 1.8V; 3.3V
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Microprocessor Family ARM; ARM® Cortex®-A15 ARM® Cortex®-A15 ARM; ARMR CortexR-A15 ARM; ARM® Cortex®-A15
Unlock Full Specs
to access all available technical data

Similar Products

AM3517 Sitara Processor - AM3517AZCNAC - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Embedded Microprocessor MPU - 736-LAN9668-I/9MX - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
Pin Count 256
Operating Temperature -40 C (-40 F)
View Details