ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Microprocessors - MPU Sitara processor: dual arm Cortex-A15 & dual DSP, multimedia, ECC @ DDR, secure boot & deep learning 760-FCBGA -40 to 105
IC MPU SITARA 1.5GHZ 760FCBGA
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 296-AM5749ABZXA-ND | AM5749ABZXA | AM5749ABZXA | AM5749ABZXA | AM5749ABZXA |
| Product Name | Microprocessors | Microprocessors | Microprocessors - MPU | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||
| Microprocessor Family | ARM; ARM® Cortex®-A15 | ARM® Cortex®-A15 | ARM; ARMR CortexR-A15 | ARM; ARM® Cortex®-A15 | |
| Supply Voltage | 1.5V; 1.8V; 3.3V | ||||
| Package Type | Other; 760-LFBGA, FCBGA | BGA; Other; 760-LFBGA, FCBGA |