Texas Instruments High-Performance Analog 32-bit 1.15V 1.5GHz Embedded Microprocessor MPU AM5729BABCX

Description
760-pin S-PBGA Microprocessor, 1.15V, 1.5GHz, 32-bit RISC MPU Product overview: AM5729BABCX from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1.15V, 1.5GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 1.15V, 1.5GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM5729BABCX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
760-pin S-PBGA Microprocessor, 1.15V, 1.5GHz, 32-bit RISC MPU Product overview: AM5729BABCX from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1.15V, 1.5GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 1.15V, 1.5GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM5729BABCX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 1.15V 1.5GHz Embedded Microprocessor MPU - 694-AM5729BABCX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 1.15V 1.5GHz Embedded Microprocessor MPU
694-AM5729BABCX
32-bit 1.15V 1.5GHz Embedded Microprocessor MPU 694-AM5729BABCX
760-pin S-PBGA Microprocessor, 1.15V, 1.5GHz, 32-bit RISC MPU Product overview: AM5729BABCX from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1.15V, 1.5GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 1.15V, 1.5GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM5729BABCX can be used for catalog matching and distributor lookup.

760-pin S-PBGA Microprocessor, 1.15V, 1.5GHz, 32-bit RISC MPU Product overview: AM5729BABCX from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1.15V, 1.5GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 1.15V, 1.5GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM5729BABCX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1261824-AM5729BABCX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1261824-AM5729BABCX
Integrated Circuits (ICs) - Embedded - Microprocessors 1261824-AM5729BABCX
Win Source Part Number: 1261824-AM5729BABCX Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: Sitara™ Core Processor: ARM® Cortex®-A15 Number of Cores/Bus Width: 2 Core, 32-Bit Speed: 1.5GHz Co-Processors/DSP: DSP, BB2D, IPU, IVA, GPU, VPE RAM Controllers: DDR3, SRAM Graphics Acceleration: Yes Ethernet: GbE (2) SATA: SATA 3Gbps (1) USB: USB 2.0 (1), USB 3.0 (1) Voltage - I/O: 1.8V, 3.3V Package: Tray Additional Interfaces: CAN, EBI/EMI, HDQ/1-Wire®, I²C, McASP, McSPI, MMC/SD/SDIO, PCIe, QSPI, UART Standard Package: 60 Package / Case: 760-BFBGA, FCBGA Supplier Device Package: 760-FCBGA (23x23) Temperature Range - Operating: 0°C ~ 90°C (TJ) ECCN: 5A992C Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-AM5729BABCX Base Product Number: AM5729

Win Source Part Number: 1261824-AM5729BABCX
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: Sitara™
Core Processor: ARM® Cortex®-A15
Number of Cores/Bus Width: 2 Core, 32-Bit
Speed: 1.5GHz
Co-Processors/DSP: DSP, BB2D, IPU, IVA, GPU, VPE
RAM Controllers: DDR3, SRAM
Graphics Acceleration: Yes
Ethernet: GbE (2)
SATA: SATA 3Gbps (1)
USB: USB 2.0 (1), USB 3.0 (1)
Voltage - I/O: 1.8V, 3.3V
Package: Tray
Additional Interfaces: CAN, EBI/EMI, HDQ/1-Wire®, I²C, McASP, McSPI, MMC/SD/SDIO, PCIe, QSPI, UART
Standard Package: 60
Package / Case: 760-BFBGA, FCBGA
Supplier Device Package: 760-FCBGA (23x23)
Temperature Range - Operating: 0°C ~ 90°C (TJ)
ECCN: 5A992C
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-AM5729BABCX
Base Product Number: AM5729

Buy Now Datasheet
Microprocessors - 296-AM5729BABCX-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-AM5729BABCX-ND
Microprocessors 296-AM5729BABCX-ND
ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)

ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)

Buy Now Datasheet
Embedded - Microprocessors - AM5729BABCX - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM5729BABCX
Embedded - Microprocessors AM5729BABCX
VAYU PG 2.0

VAYU PG 2.0

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5729BABCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM5729BABCX
Integrated Circuits (ICs) - Embedded - Microprocessors AM5729BABCX
IC MPU SITARA 1.5GHZ 760FCBGA

IC MPU SITARA 1.5GHZ 760FCBGA

Supplier's Site
Microprocessors - AM5729BABCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM5729BABCX
Microprocessors AM5729BABCX
ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)

ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-AM5729BABCX 1261824-AM5729BABCX 296-AM5729BABCX-ND AM5729BABCX AM5729BABCX AM5729BABCX
Product Name 32-bit 1.15V 1.5GHz Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Architecture RISC
Data Bus 32-Bit 32-Bit 32-Bit 32-Bit; 2 Core, 32-Bit
Supply Voltage 1.15 1.8V, 3.3V 1.8V; 3.3V
Clock Speed 32 MHz 1500 MHz 1500 MHz 1500 MHz
Operating Temperature 0 C (32 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - A80960HT75 - Lingto Electronic Limited
Specs
Architecture RISC
View Details
AM1705 Sitara Processor - AM1705BPTP3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; HLQFP
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - ATSAMA5D26B-CU-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 3.3V
View Details
6 suppliers