Texas Instruments High-Performance Analog Microprocessors AM5728BABCXEA

Description
ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Request a Quote Datasheet
Description
ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 296-45049-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
296-45049-ND
Microprocessors 296-45049-ND
ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)

ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)

Buy Now Datasheet
Industrial Dual 1.5GHz Embedded Microprocessor MPU - 694-AM5728BABCXEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial Dual 1.5GHz Embedded Microprocessor MPU
694-AM5728BABCXEA
Industrial Dual 1.5GHz Embedded Microprocessor MPU 694-AM5728BABCXEA
Dual-Core Cortex-A15 MPU, 1.5GHz, 760-FCBGA, Industrial Product overview: AM5728BABCXEA from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Dual, 1.5GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Industrial, Dual, 1.5GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM5728BABCXEA can be used for catalog matching and distributor lookup.

Dual-Core Cortex-A15 MPU, 1.5GHz, 760-FCBGA, Industrial Product overview: AM5728BABCXEA from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Dual, 1.5GHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Industrial, Dual, 1.5GHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM5728BABCXEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - AM5728BABCXEA - 1144134-AM5728BABCXEA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM5728BABCXEA
1144134-AM5728BABCXEA
Embedded - Embedded - Microprocessors - AM5728BABCXEA 1144134-AM5728BABCXEA
Manufacturer: Texas Instruments Win Source Part Number: 1144134-AM5728BABCXE A Packaging: Tray Core Processor: ARM Cortex-A15 Number of Cores/Bus Width: 2 Core, 32-Bit Speed: 1.5GHz Co-Processors/DSP: DSP, BB2D, IPU, IVA, GPU, VPE RAM Controllers: DDR3, SRAM Graphics Acceleration: Yes Ethernet: GbE SATA: SATA 3Gbps (1) USB: USB 2.0 (1), USB 3.0 (1) Voltage - I/O: 1.8V, 3.3V Additional Interfaces: CAN, EBI/EMI, HDQ/1-Wire, I2C, McASP, McSPI, MMC/SD/SDIO, PCIe, QSPI, UART Categories: Integrated Circuits Supplier Device Package: 760-FCBGA (23x23) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.ti.com Manufacturer Package: 760-BFBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 1144134-AM5728BABCXEA
Packaging: Tray
Core Processor: ARM Cortex-A15
Number of Cores/Bus Width: 2 Core, 32-Bit
Speed: 1.5GHz
Co-Processors/DSP: DSP, BB2D, IPU, IVA, GPU, VPE
RAM Controllers: DDR3, SRAM
Graphics Acceleration: Yes
Ethernet: GbE
SATA: SATA 3Gbps (1)
USB: USB 2.0 (1), USB 3.0 (1)
Voltage - I/O: 1.8V, 3.3V
Additional Interfaces: CAN, EBI/EMI, HDQ/1-Wire, I2C, McASP, McSPI, MMC/SD/SDIO, PCIe, QSPI, UART
Categories: Integrated Circuits
Supplier Device Package: 760-FCBGA (23x23)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 760-BFBGA, FCBGA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5728BABCXEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM5728BABCXEA
Integrated Circuits (ICs) - Embedded - Microprocessors AM5728BABCXEA
IC MPU SITARA 1.5GHZ 760FCBGA

IC MPU SITARA 1.5GHZ 760FCBGA

Supplier's Site
Microprocessors - AM5728BABCXEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM5728BABCXEA
Microprocessors AM5728BABCXEA
ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)

ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)

Buy Now
Embedded - Microprocessors - AM5728BABCXEA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM5728BABCXEA
Embedded - Microprocessors AM5728BABCXEA
SITARA PROCESSOR

SITARA PROCESSOR

Supplier's Site Datasheet
SITARA PROCESSOR - 815-AM5728BABCXEA - Utmel Electronic Limited
Hong Kong, China
SITARA PROCESSOR
815-AM5728BABCXEA
SITARA PROCESSOR 815-AM5728BABCXEA
SITARA PROCESSOR

SITARA PROCESSOR

Supplier's Site
Sheung Wan, Hong Kong
Microprocessors - MPU
AM5728BABCXEA
Microprocessors - MPU AM5728BABCXEA
Microprocessors - MPU Sitara Processor 760-FCBGA -40 to 105

Microprocessors - MPU Sitara Processor 760-FCBGA -40 to 105

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 296-45049-ND 694-AM5728BABCXEA 1144134-AM5728BABCXEA AM5728BABCXEA AM5728BABCXEA AM5728BABCXEA 815-AM5728BABCXEA AM5728BABCXEA
Product Name Microprocessors Industrial Dual 1.5GHz Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - AM5728BABCXEA Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors SITARA PROCESSOR Microprocessors - MPU
Data Bus 32-Bit 32-Bit 32-Bit; 2 Core, 32-Bit 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A15 ARM; ARMR CortexR-A15 ARM® Cortex®-A15 ARM; ARM® Cortex®-A15 ARM; ARM® Cortex®-A15
Supply Voltage 1.8V; 3.3V 1.15 1.8V, 3.3V 1.15V
Package Type Other; 760-BFBGA, FCBGA BGA; Other; 760-BFBGA, FCBGA Other; 760-BFBGA, FCBGA
Pin Count 760 760
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - DRA718BIGCBDQ1 - Acme Chip Technology Co., Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Package Type Other; 538-LFBGA, FCBGA
Clock Speed 600 MHz
View Details
2 suppliers
Embedded - Microprocessors - AM3352ZCE27 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details