Texas Instruments High-Performance Analog Microprocessors AM5718AABCXQ1

Description
ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Request a Quote Datasheet
Description
ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - AM5718AABCXQ1-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
AM5718AABCXQ1-ND
Microprocessors AM5718AABCXQ1-ND
ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)

ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)

Buy Now Datasheet
ARM Cortex-A Embedded Microprocessor MPU - 694-AM5718AABCXQ1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-A Embedded Microprocessor MPU
694-AM5718AABCXQ1
ARM Cortex-A Embedded Microprocessor MPU 694-AM5718AABCXQ1
Sitara processor: Arm Cortex-A15 & DSP, multimedia 760-FCBGA -40 to 125 Product overview: AM5718AABCXQ1 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM5718AABCXQ1 can be used for catalog matching and distributor lookup.

Sitara processor: Arm Cortex-A15 & DSP, multimedia 760-FCBGA -40 to 125 Product overview: AM5718AABCXQ1 from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM5718AABCXQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - AM5718AABCXQ1 - 911365-AM5718AABCXQ1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - AM5718AABCXQ1
911365-AM5718AABCXQ1
Embedded - Embedded - Microprocessors - AM5718AABCXQ1 911365-AM5718AABCXQ1
Manufacturer: Texas Instruments Win Source Part Number: 911365-AM5718AABCXQ1 Series: Sitara™ Operating Temperature Range: -40°C ~ 125°C (TJ) Features: ARM® Cortex®-A15 Microprocessor IC series 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23) Core Processor: ARM® Cortex®-A15 Speed: 1.5GHz Package: 760-BFBGA, FCBGA Package: Tray Family Name: AM5718 Categories: Integrated Circuits (ICs) Case / Package: 760-FCBGA (23x23) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Texas Instruments
Win Source Part Number: 911365-AM5718AABCXQ1
Series: Sitara™
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: ARM® Cortex®-A15 Microprocessor IC series 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Core Processor: ARM® Cortex®-A15
Speed: 1.5GHz
Package: 760-BFBGA, FCBGA
Package: Tray
Family Name: AM5718
Categories: Integrated Circuits (ICs)
Case / Package: 760-FCBGA (23x23)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5718AABCXQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
AM5718AABCXQ1
Integrated Circuits (ICs) - Embedded - Microprocessors AM5718AABCXQ1
IC MPU SITARA 1.5GHZ 760FCBGA

IC MPU SITARA 1.5GHZ 760FCBGA

Supplier's Site
Microprocessors - AM5718AABCXQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
AM5718AABCXQ1
Microprocessors AM5718AABCXQ1
ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)

ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)

Buy Now
Embedded - Microprocessors - AM5718AABCXQ1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
AM5718AABCXQ1
Embedded - Microprocessors AM5718AABCXQ1
AM5718AABCXQ1

AM5718AABCXQ1

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number AM5718AABCXQ1-ND 694-AM5718AABCXQ1 911365-AM5718AABCXQ1 AM5718AABCXQ1 AM5718AABCXQ1 AM5718AABCXQ1
Product Name Microprocessors ARM Cortex-A Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - AM5718AABCXQ1 Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A15 ARM; ARMR CortexR-A15 ARM® Cortex®-A15 ARM; ARM® Cortex®-A15
Supply Voltage 1.8V; 3.3V 1.15
Package Type Other; 760-BFBGA, FCBGA Other; 760-FCBGA (23x23) BGA; Other; 760-BFBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM3357 Sitara Processor - AM3357BZCZA30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded - Microprocessors - 25PPC750FX-FB1012T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750FX
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details