ARM® Cortex®-A15 Microprocessor IC Automotive, AEC-Q100 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
ARM® Cortex®-A15 Microprocessor IC Automotive, AEC-Q100 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
IC MPU AEC-Q100 1.5GHZ 760FCBGA
Microprocessors - MPU Sitara Processor: Arm Cortex-A15 & DSP 760-FCBGA -40 to 125
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | AM5716AABCXEQ1-ND | AM5716AABCXEQ1 | AM5716AABCXEQ1 | AM5716AABCXEQ1 | AM5716AABCXEQ1 |
| Product Name | Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors - MPU | Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||
| Microprocessor Family | ARM; ARM® Cortex®-A15 | ARM® Cortex®-A15 | ARM; ARMR CortexR-A15 | ARM; ARM® Cortex®-A15 | |
| Supply Voltage | 1.8V; 3.3V | ||||
| Package Type | Other; 760-BFBGA, FCBGA | BGA; Other; 760-BFBGA, FCBGA |