Sitara processor: Arm Cortex-A15 & DSP 760-FCBGA -40 to 105 Product overview: AM5716AABCDEA from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-AM5716AABCDEA can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 768481-AM5716AABCDEA
Series: Sitara
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TJ)
Core Processor: ARM Cortex-A15
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 500MHz
Co-Processors/DSP: Multimedia; GPU, IPU, VFP
RAM Controllers: DDR3, SRAM
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (1)
SATA: SATA 3Gbps (1)
USB: USB 2.0 (1), USB 3.0 (1)
Voltage - I/O: 1.8V, 3.3V
Package: 760-BFBGA, FCBGA
Additional Interfaces: CAN, EBI/EMI, HDQ/1-Wire, I2C, McASP, McSPI, MMC/SD/SDIO, PCIe, QSPI, UART
Categories: Integrated Circuits (ICs)
Manufacturer Package: 760-FCBGA (23x23)
Alternative Parts (Cross-Reference): AM5716AABCXA; AM5716AABCD;
ECCN: 5A992.c
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 500MHz 760-FCBGA (23x23)
IC MPU SITARA 500MHZ 760FCBGA
ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 500MHz 760-FCBGA (23x23)
SITARA PROCESSOR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-AM5716AABCDEA | 768481-AM5716AABCDEA | AM5716AABCDEA-ND | AM5716AABCDEA | AM5716AABCDEA | AM5716AABCDEA |
| Product Name | ARM Cortex-A Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - AM5716AABCDEA | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Embedded - Microprocessors |
| Supply Voltage | 1.15 | 1.8V, 3.3V | 1.8V; 3.3V | |||
| Clock Speed | 38 MHz | 500 MHz | 500 MHz | 500 MHz | ||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Architecture | RISC | |||||
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit |